Watts Lead Free CrimpRing™ Test Plugs LFWP24B

Description
LFWP24B-06PB: 3/8 in. CF - Lead Free* LFWP24B-08PB: 1/2 in. CF - Lead Free* LFWP24B-12PB: 3/4 in. CF - Lead Free* LFWP24B-16PB: 1 in. CF - Lead Free* LFWP24B-20PB: 1-1/4 in. CF - Lead Free* LFWP24B-24PB: 1-1/2 in. CF - Lead Free* LFWP24B-32PB: 2 in. CF - Lead Free*
Datasheet
Description
LFWP24B-06PB: 3/8 in. CF - Lead Free* LFWP24B-08PB: 1/2 in. CF - Lead Free* LFWP24B-12PB: 3/4 in. CF - Lead Free* LFWP24B-16PB: 1 in. CF - Lead Free* LFWP24B-20PB: 1-1/4 in. CF - Lead Free* LFWP24B-24PB: 1-1/2 in. CF - Lead Free* LFWP24B-32PB: 2 in. CF - Lead Free*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free CrimpRing™ Test Plugs - LFWP24B - Watts
North Andover, MA, USA
Lead Free CrimpRing™ Test Plugs
LFWP24B
Lead Free CrimpRing™ Test Plugs LFWP24B
LFWP24B-06PB: 3/8 in. CF - Lead Free* LFWP24B-08PB: 1/2 in. CF - Lead Free* LFWP24B-12PB: 3/4 in. CF - Lead Free* LFWP24B-16PB: 1 in. CF - Lead Free* LFWP24B-20PB: 1-1/4 in. CF - Lead Free* LFWP24B-24PB: 1-1/2 in. CF - Lead Free* LFWP24B-32PB: 2 in. CF - Lead Free*

LFWP24B-06PB: 3/8 in. CF - Lead Free*
LFWP24B-08PB: 1/2 in. CF - Lead Free*
LFWP24B-12PB: 3/4 in. CF - Lead Free*
LFWP24B-16PB: 1 in. CF - Lead Free*
LFWP24B-20PB: 1-1/4 in. CF - Lead Free*
LFWP24B-24PB: 1-1/2 in. CF - Lead Free*
LFWP24B-32PB: 2 in. CF - Lead Free*

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LFWP24B
Product Name Lead Free CrimpRing™ Test Plugs
Connection Type Crimp Connection
Unlock Full Specs
to access all available technical data

Similar Products

45 Xleg Elbow Butt - 5008030 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
View Details
90° Flange 6000 PSI SAE J518 Code 62 - F-2420-C629 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 50.00 mm (1.97 inch)
View Details