Watts Lead Free CrimpRing™ Drop Ear Elbows - 2 Eared LFWP22

Description
LFWP22B-0608PB: 3/8 in. CF x 1/2 in. FPT - Lead Free* LFWP22B-08PB: 1/2 in. CF x 1/2 in. FPT - Lead Free* LFWP22B-1208PB: 3/4 in. CF x 1/2 in. FPT - Lead Free* LFWP22B-12PB: 3/4 in. CF x 3/4 in. FPT - Lead Free*
Datasheet
Description
LFWP22B-0608PB: 3/8 in. CF x 1/2 in. FPT - Lead Free* LFWP22B-08PB: 1/2 in. CF x 1/2 in. FPT - Lead Free* LFWP22B-1208PB: 3/4 in. CF x 1/2 in. FPT - Lead Free* LFWP22B-12PB: 3/4 in. CF x 3/4 in. FPT - Lead Free*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free CrimpRing™ Drop Ear Elbows - 2 Eared - LFWP22 - Watts
North Andover, MA, USA
Lead Free CrimpRing™ Drop Ear Elbows - 2 Eared
LFWP22
Lead Free CrimpRing™ Drop Ear Elbows - 2 Eared LFWP22
LFWP22B-0608PB: 3/8 in. CF x 1/2 in. FPT - Lead Free* LFWP22B-08PB: 1/2 in. CF x 1/2 in. FPT - Lead Free* LFWP22B-1208PB: 3/4 in. CF x 1/2 in. FPT - Lead Free* LFWP22B-12PB: 3/4 in. CF x 3/4 in. FPT - Lead Free*

LFWP22B-0608PB: 3/8 in. CF x 1/2 in. FPT - Lead Free*
LFWP22B-08PB: 1/2 in. CF x 1/2 in. FPT - Lead Free*
LFWP22B-1208PB: 3/4 in. CF x 1/2 in. FPT - Lead Free*
LFWP22B-12PB: 3/4 in. CF x 3/4 in. FPT - Lead Free*

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LFWP22
Product Name Lead Free CrimpRing™ Drop Ear Elbows - 2 Eared
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Push-on C153 Fittings - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Connection Type Push-to-Connect
View Details
Adapter, Tire Valve Cplg To 1/4
Specs
Fitting Type Adapter Fitting; Coupling Fitting
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604819 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032697 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details