Watts Lead Free CrimpRing™ Elbows - Crimp x MPT LFWP20B

Description
LFWP20B-0806PB: 1/2 in. CF x 3/8 in. MPT - Lead Free* LFWP20B-0808PB: 1/2 in. CF x 1/2 in. MPT - Lead Free* LFWP20B-0812PB: 1/2 in. CF x 3/4 in. MPT - Lead Free* LFWP20B-12PB: 3/4 in. CF x 3/4 in. MPT - Lead Free*
Datasheet
Description
LFWP20B-0806PB: 1/2 in. CF x 3/8 in. MPT - Lead Free* LFWP20B-0808PB: 1/2 in. CF x 1/2 in. MPT - Lead Free* LFWP20B-0812PB: 1/2 in. CF x 3/4 in. MPT - Lead Free* LFWP20B-12PB: 3/4 in. CF x 3/4 in. MPT - Lead Free*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free CrimpRing™ Elbows - Crimp x MPT - LFWP20B - Watts
North Andover, MA, USA
Lead Free CrimpRing™ Elbows - Crimp x MPT
LFWP20B
Lead Free CrimpRing™ Elbows - Crimp x MPT LFWP20B
LFWP20B-0806PB: 1/2 in. CF x 3/8 in. MPT - Lead Free* LFWP20B-0808PB: 1/2 in. CF x 1/2 in. MPT - Lead Free* LFWP20B-0812PB: 1/2 in. CF x 3/4 in. MPT - Lead Free* LFWP20B-12PB: 3/4 in. CF x 3/4 in. MPT - Lead Free*

LFWP20B-0806PB: 1/2 in. CF x 3/8 in. MPT - Lead Free*
LFWP20B-0808PB: 1/2 in. CF x 1/2 in. MPT - Lead Free*
LFWP20B-0812PB: 1/2 in. CF x 3/4 in. MPT - Lead Free*
LFWP20B-12PB: 3/4 in. CF x 3/4 in. MPT - Lead Free*

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LFWP20B
Product Name Lead Free CrimpRing™ Elbows - Crimp x MPT
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Tee Pro150 X Pro150 Butt - 5034698 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Tee Nut Fittings - 61023 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Union Fitting
English Size 0.375 inch (9.52 mm)
View Details
Nickel-Plated Brass PG Thread Reducers - 6102258 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details