Watts Lead Free Brass CrimpRing™ Tees LFWP18B

Description
LFWP18B-06PB: 3/8 in. CF x 3/8 in. CF x 3/8 in. CF - Lead Free* LFWP18B-080806PB: 1/2 in. CF x 1/2 in. CF x 3/8 in. CF - Lead Free* LFWP18B-080608PB: 1/2 in. CF x 3/8 in. CF x 1/2 in. CF - Lead Free* LFWP18B-080606PB: 1/2 in. CF x 3/8 in. CF x 3/8 in. CF - Lead Free* LFWP18B-08PB: 1/2 in. CF x 1/2 in. CF x 1/2 in. CF - Lead Free* LFWP18B-080812PB: 1/2 in. CF x 1/2 in. CF x 3/4 in. CF - Lead Free* LFWP18B-120808PB: 3/4 in. CF x 1/2 in. CF x 1/2 in. CF - Lead Free* LFWP18B-120812PB: 3/4 in. CF x 1/2 in. CF x 3/4 in. CF - Lead Free* LFWP18B-121206PB: 3/4 in. CF x 3/4 in. CF x 3/8 in. CF - Lead Free* LFWP18B-121208PB: 3/4 in. CF x 3/4 in. CF x 1/2 in. CF - Lead Free* LFWP18B-12PB: 3/4 in. CF x 3/4 in. CF x 3/4 in. CF - Lead Free* LFWP18B-121216PB: 3/4 in. CF x 3/4 in. CF x 1 in. CF - Lead Free* LFWP18B-161212PB: 1 in. CF x 3/4 in. CF x 3/4 in. CF - Lead Free* LFWP18B-161608PB: 1 in. CF x 1 in. CF x 1/2 in. CF - Lead Free* LFWP18B-161612PB: 1 in. CF x 1 in. CF x 3/4 in. CF - Lead Free* LFWP18B-16PB: 1 in. CF x 1 in. CF x 1 in. CF - Lead Free* LFWP18B-202016PB: 1-1/4 in. CF x 1-1/4 in. CF x 1 in. CF - Lead Free* LFWP18B-20PB: 1-1/4 in. CF x 1-1/4 in. CF x 1-1/4 in. CF - Lead Free* LFWP18B-202008PB: 1-1/4 in. CF x 1-1/4 in. CF x 1/2 in. CF - Lead Free* LFWP18B-202012PB: 1-1/4 in. CF x 1-1/4 in. CF x 3/4 in. CF - Lead Free* LFWP18B-242412PB: 1-1/2 in. CF x 1-1/2 in. CF x 3/4 in. CF - Lead Free* LFWP18B-242416PB: 1-1/2 in. CF x 1-1/2 in. CF x 1 in. CF - Lead Free* LFWP18B-242424PB: 1-1/2 in. CF x 1-1/2 in. CF x 1-1/2 in. CF - Lead Free* LFWP18B-323216PB: 2 in. CF x 2 in. CF x 1 in. CF - Lead Free* LFWP18B-323232PB: 2 in. CF x 2 in. CF x 2 in. CF - Lead Free*
Datasheet
Description
LFWP18B-06PB: 3/8 in. CF x 3/8 in. CF x 3/8 in. CF - Lead Free* LFWP18B-080806PB: 1/2 in. CF x 1/2 in. CF x 3/8 in. CF - Lead Free* LFWP18B-080608PB: 1/2 in. CF x 3/8 in. CF x 1/2 in. CF - Lead Free* LFWP18B-080606PB: 1/2 in. CF x 3/8 in. CF x 3/8 in. CF - Lead Free* LFWP18B-08PB: 1/2 in. CF x 1/2 in. CF x 1/2 in. CF - Lead Free* LFWP18B-080812PB: 1/2 in. CF x 1/2 in. CF x 3/4 in. CF - Lead Free* LFWP18B-120808PB: 3/4 in. CF x 1/2 in. CF x 1/2 in. CF - Lead Free* LFWP18B-120812PB: 3/4 in. CF x 1/2 in. CF x 3/4 in. CF - Lead Free* LFWP18B-121206PB: 3/4 in. CF x 3/4 in. CF x 3/8 in. CF - Lead Free* LFWP18B-121208PB: 3/4 in. CF x 3/4 in. CF x 1/2 in. CF - Lead Free* LFWP18B-12PB: 3/4 in. CF x 3/4 in. CF x 3/4 in. CF - Lead Free* LFWP18B-121216PB: 3/4 in. CF x 3/4 in. CF x 1 in. CF - Lead Free* LFWP18B-161212PB: 1 in. CF x 3/4 in. CF x 3/4 in. CF - Lead Free* LFWP18B-161608PB: 1 in. CF x 1 in. CF x 1/2 in. CF - Lead Free* LFWP18B-161612PB: 1 in. CF x 1 in. CF x 3/4 in. CF - Lead Free* LFWP18B-16PB: 1 in. CF x 1 in. CF x 1 in. CF - Lead Free* LFWP18B-202016PB: 1-1/4 in. CF x 1-1/4 in. CF x 1 in. CF - Lead Free* LFWP18B-20PB: 1-1/4 in. CF x 1-1/4 in. CF x 1-1/4 in. CF - Lead Free* LFWP18B-202008PB: 1-1/4 in. CF x 1-1/4 in. CF x 1/2 in. CF - Lead Free* LFWP18B-202012PB: 1-1/4 in. CF x 1-1/4 in. CF x 3/4 in. CF - Lead Free* LFWP18B-242412PB: 1-1/2 in. CF x 1-1/2 in. CF x 3/4 in. CF - Lead Free* LFWP18B-242416PB: 1-1/2 in. CF x 1-1/2 in. CF x 1 in. CF - Lead Free* LFWP18B-242424PB: 1-1/2 in. CF x 1-1/2 in. CF x 1-1/2 in. CF - Lead Free* LFWP18B-323216PB: 2 in. CF x 2 in. CF x 1 in. CF - Lead Free* LFWP18B-323232PB: 2 in. CF x 2 in. CF x 2 in. CF - Lead Free*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free Brass CrimpRing™ Tees - LFWP18B - Watts
North Andover, MA, USA
Lead Free Brass CrimpRing™ Tees
LFWP18B
Lead Free Brass CrimpRing™ Tees LFWP18B
LFWP18B-06PB: 3/8 in. CF x 3/8 in. CF x 3/8 in. CF - Lead Free* LFWP18B-080806PB: 1/2 in. CF x 1/2 in. CF x 3/8 in. CF - Lead Free* LFWP18B-080608PB: 1/2 in. CF x 3/8 in. CF x 1/2 in. CF - Lead Free* LFWP18B-080606PB: 1/2 in. CF x 3/8 in. CF x 3/8 in. CF - Lead Free* LFWP18B-08PB: 1/2 in. CF x 1/2 in. CF x 1/2 in. CF - Lead Free* LFWP18B-080812PB: 1/2 in. CF x 1/2 in. CF x 3/4 in. CF - Lead Free* LFWP18B-120808PB: 3/4 in. CF x 1/2 in. CF x 1/2 in. CF - Lead Free* LFWP18B-120812PB: 3/4 in. CF x 1/2 in. CF x 3/4 in. CF - Lead Free* LFWP18B-121206PB: 3/4 in. CF x 3/4 in. CF x 3/8 in. CF - Lead Free* LFWP18B-121208PB: 3/4 in. CF x 3/4 in. CF x 1/2 in. CF - Lead Free* LFWP18B-12PB: 3/4 in. CF x 3/4 in. CF x 3/4 in. CF - Lead Free* LFWP18B-121216PB: 3/4 in. CF x 3/4 in. CF x 1 in. CF - Lead Free* LFWP18B-161212PB: 1 in. CF x 3/4 in. CF x 3/4 in. CF - Lead Free* LFWP18B-161608PB: 1 in. CF x 1 in. CF x 1/2 in. CF - Lead Free* LFWP18B-161612PB: 1 in. CF x 1 in. CF x 3/4 in. CF - Lead Free* LFWP18B-16PB: 1 in. CF x 1 in. CF x 1 in. CF - Lead Free* LFWP18B-202016PB: 1-1/4 in. CF x 1-1/4 in. CF x 1 in. CF - Lead Free* LFWP18B-20PB: 1-1/4 in. CF x 1-1/4 in. CF x 1-1/4 in. CF - Lead Free* LFWP18B-202008PB: 1-1/4 in. CF x 1-1/4 in. CF x 1/2 in. CF - Lead Free* LFWP18B-202012PB: 1-1/4 in. CF x 1-1/4 in. CF x 3/4 in. CF - Lead Free* LFWP18B-242412PB: 1-1/2 in. CF x 1-1/2 in. CF x 3/4 in. CF - Lead Free* LFWP18B-242416PB: 1-1/2 in. CF x 1-1/2 in. CF x 1 in. CF - Lead Free* LFWP18B-242424PB: 1-1/2 in. CF x 1-1/2 in. CF x 1-1/2 in. CF - Lead Free* LFWP18B-323216PB: 2 in. CF x 2 in. CF x 1 in. CF - Lead Free* LFWP18B-323232PB: 2 in. CF x 2 in. CF x 2 in. CF - Lead Free*

LFWP18B-06PB: 3/8 in. CF x 3/8 in. CF x 3/8 in. CF - Lead Free*
LFWP18B-080806PB: 1/2 in. CF x 1/2 in. CF x 3/8 in. CF - Lead Free*
LFWP18B-080608PB: 1/2 in. CF x 3/8 in. CF x 1/2 in. CF - Lead Free*
LFWP18B-080606PB: 1/2 in. CF x 3/8 in. CF x 3/8 in. CF - Lead Free*
LFWP18B-08PB: 1/2 in. CF x 1/2 in. CF x 1/2 in. CF - Lead Free*
LFWP18B-080812PB: 1/2 in. CF x 1/2 in. CF x 3/4 in. CF - Lead Free*
LFWP18B-120808PB: 3/4 in. CF x 1/2 in. CF x 1/2 in. CF - Lead Free*
LFWP18B-120812PB: 3/4 in. CF x 1/2 in. CF x 3/4 in. CF - Lead Free*
LFWP18B-121206PB: 3/4 in. CF x 3/4 in. CF x 3/8 in. CF - Lead Free*
LFWP18B-121208PB: 3/4 in. CF x 3/4 in. CF x 1/2 in. CF - Lead Free*
LFWP18B-12PB: 3/4 in. CF x 3/4 in. CF x 3/4 in. CF - Lead Free*
LFWP18B-121216PB: 3/4 in. CF x 3/4 in. CF x 1 in. CF - Lead Free*
LFWP18B-161212PB: 1 in. CF x 3/4 in. CF x 3/4 in. CF - Lead Free*
LFWP18B-161608PB: 1 in. CF x 1 in. CF x 1/2 in. CF - Lead Free*
LFWP18B-161612PB: 1 in. CF x 1 in. CF x 3/4 in. CF - Lead Free*
LFWP18B-16PB: 1 in. CF x 1 in. CF x 1 in. CF - Lead Free*
LFWP18B-202016PB: 1-1/4 in. CF x 1-1/4 in. CF x 1 in. CF - Lead Free*
LFWP18B-20PB: 1-1/4 in. CF x 1-1/4 in. CF x 1-1/4 in. CF - Lead Free*
LFWP18B-202008PB: 1-1/4 in. CF x 1-1/4 in. CF x 1/2 in. CF - Lead Free*
LFWP18B-202012PB: 1-1/4 in. CF x 1-1/4 in. CF x 3/4 in. CF - Lead Free*
LFWP18B-242412PB: 1-1/2 in. CF x 1-1/2 in. CF x 3/4 in. CF - Lead Free*
LFWP18B-242416PB: 1-1/2 in. CF x 1-1/2 in. CF x 1 in. CF - Lead Free*
LFWP18B-242424PB: 1-1/2 in. CF x 1-1/2 in. CF x 1-1/2 in. CF - Lead Free*
LFWP18B-323216PB: 2 in. CF x 2 in. CF x 1 in. CF - Lead Free*
LFWP18B-323232PB: 2 in. CF x 2 in. CF x 2 in. CF - Lead Free*

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LFWP18B
Product Name Lead Free Brass CrimpRing™ Tees
Fitting Type Tee Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stainless Steel Fittings - Press-Fit Barb - PFB-1-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.074 inch (1.89 mm)
View Details
Fittings - Push-on C153 Fittings - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Connection Type Push-to-Connect
View Details
INJECTION QUILLS - IQ-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Rotating Elbow, 1.25
Specs
Fitting Type Elbow Fitting
View Details