Watts Lead Free Brass CrimpRing™ Transition Coupling Kits LFWP17B

Description
LFWP17B-06: 3/8 in. - Lead Free* LFWP17B-08: 1/2 in. - Lead Free* LFWP17B-12: 3/4 in. - Lead Free* LFWP17B-16: 1 in. - Lead Free*
Datasheet
Description
LFWP17B-06: 3/8 in. - Lead Free* LFWP17B-08: 1/2 in. - Lead Free* LFWP17B-12: 3/4 in. - Lead Free* LFWP17B-16: 1 in. - Lead Free*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free Brass  CrimpRing™ Transition Coupling Kits - LFWP17B - Watts
North Andover, MA, USA
Lead Free Brass CrimpRing™ Transition Coupling Kits
LFWP17B
Lead Free Brass CrimpRing™ Transition Coupling Kits LFWP17B
LFWP17B-06: 3/8 in. - Lead Free* LFWP17B-08: 1/2 in. - Lead Free* LFWP17B-12: 3/4 in. - Lead Free* LFWP17B-16: 1 in. - Lead Free*

LFWP17B-06: 3/8 in. - Lead Free*
LFWP17B-08: 1/2 in. - Lead Free*
LFWP17B-12: 3/4 in. - Lead Free*
LFWP17B-16: 1 in. - Lead Free*

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LFWP17B
Product Name Lead Free Brass CrimpRing™ Transition Coupling Kits
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032712 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 14.000 inch (356 mm)
Metric Size 355.00 mm (13.98 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Tee Nut Fittings - 61023 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Union Fitting
English Size 0.375 inch (9.52 mm)
View Details
Polyamide PG Thread Reducers - 7005317 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details