Watts Lead Free CrimpRing™ Coupling Kits - PEX x PEX LFWP16B

Description
LFWP16B-06: 3/8 in. PEX - Lead Free* LFWP16B-08: 1/2 in. PEX - Lead Free* LFWP16B-12: 3/4 in. PEX - Lead Free* LFWP16B-16: 1 in. PEX - Lead Free* LFWP16B-20: 1-1/4 in. PEX - Lead Free*
Datasheet
Description
LFWP16B-06: 3/8 in. PEX - Lead Free* LFWP16B-08: 1/2 in. PEX - Lead Free* LFWP16B-12: 3/4 in. PEX - Lead Free* LFWP16B-16: 1 in. PEX - Lead Free* LFWP16B-20: 1-1/4 in. PEX - Lead Free*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free CrimpRing™ Coupling Kits - PEX x PEX - LFWP16B - Watts
North Andover, MA, USA
Lead Free CrimpRing™ Coupling Kits - PEX x PEX
LFWP16B
Lead Free CrimpRing™ Coupling Kits - PEX x PEX LFWP16B
LFWP16B-06: 3/8 in. PEX - Lead Free* LFWP16B-08: 1/2 in. PEX - Lead Free* LFWP16B-12: 3/4 in. PEX - Lead Free* LFWP16B-16: 1 in. PEX - Lead Free* LFWP16B-20: 1-1/4 in. PEX - Lead Free*

LFWP16B-06: 3/8 in. PEX - Lead Free*
LFWP16B-08: 1/2 in. PEX - Lead Free*
LFWP16B-12: 3/4 in. PEX - Lead Free*
LFWP16B-16: 1 in. PEX - Lead Free*
LFWP16B-20: 1-1/4 in. PEX - Lead Free*

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LFWP16B
Product Name Lead Free CrimpRing™ Coupling Kits - PEX x PEX
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032530 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass Metric-NPT Thread Adapter - 6402332 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Stainless Steel Pipe Fittings - 1762201 - RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; Stainless steel
View Details