Watts Lead Free CrimpRing™ Couplings LFWP15B

Description
LFWP15B-0606PB: 3/8 in. CF x 3/8 in. CF - Lead Free* LFWP15B-0806PB: 1/2 in. CF x 3/8 in. CF - Lead Free* LFWP15B-0808PB: 1/2 in. CF x 1/2 in. CF - Lead Free* LFWP15B-1208PB: 3/4 in. CF x 1/2 in. CF - Lead Free* LFWP15B-1212PB: 3/4 in. CF x 3/4 in. CF - Lead Free* LFWP15B-1612PB: 1 in. CF x 3/4 in. CF - Lead Free* LFWP15B-1616PB: 1 in. CF x 1 in. CF - Lead Free* LFWP15B-2020PB: 1-1/4 in. CF x 1-1/4 in. CF - Lead Free* LFWP15B-1620PB: 1 in. CF x 1-1/4 in. CF - Lead Free* LFWP15B-2420PB: 1-1/2 in. CF x 1-1/4 in. CF - Lead Free* LFWP15B-2424PB: 1-1/2 in. CF x 1-1/2 in. CF - Lead Free* LFWP15B-3224PB: 2 in. CF x 1-1/2 in. CF - Lead Free* LFWP15B-3232PB: 2 in. CF x 2 in. CF - Lead Free*
Datasheet
Description
LFWP15B-0606PB: 3/8 in. CF x 3/8 in. CF - Lead Free* LFWP15B-0806PB: 1/2 in. CF x 3/8 in. CF - Lead Free* LFWP15B-0808PB: 1/2 in. CF x 1/2 in. CF - Lead Free* LFWP15B-1208PB: 3/4 in. CF x 1/2 in. CF - Lead Free* LFWP15B-1212PB: 3/4 in. CF x 3/4 in. CF - Lead Free* LFWP15B-1612PB: 1 in. CF x 3/4 in. CF - Lead Free* LFWP15B-1616PB: 1 in. CF x 1 in. CF - Lead Free* LFWP15B-2020PB: 1-1/4 in. CF x 1-1/4 in. CF - Lead Free* LFWP15B-1620PB: 1 in. CF x 1-1/4 in. CF - Lead Free* LFWP15B-2420PB: 1-1/2 in. CF x 1-1/4 in. CF - Lead Free* LFWP15B-2424PB: 1-1/2 in. CF x 1-1/2 in. CF - Lead Free* LFWP15B-3224PB: 2 in. CF x 1-1/2 in. CF - Lead Free* LFWP15B-3232PB: 2 in. CF x 2 in. CF - Lead Free*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free CrimpRing™ Couplings - LFWP15B - Watts
North Andover, MA, USA
Lead Free CrimpRing™ Couplings
LFWP15B
Lead Free CrimpRing™ Couplings LFWP15B
LFWP15B-0606PB: 3/8 in. CF x 3/8 in. CF - Lead Free* LFWP15B-0806PB: 1/2 in. CF x 3/8 in. CF - Lead Free* LFWP15B-0808PB: 1/2 in. CF x 1/2 in. CF - Lead Free* LFWP15B-1208PB: 3/4 in. CF x 1/2 in. CF - Lead Free* LFWP15B-1212PB: 3/4 in. CF x 3/4 in. CF - Lead Free* LFWP15B-1612PB: 1 in. CF x 3/4 in. CF - Lead Free* LFWP15B-1616PB: 1 in. CF x 1 in. CF - Lead Free* LFWP15B-2020PB: 1-1/4 in. CF x 1-1/4 in. CF - Lead Free* LFWP15B-1620PB: 1 in. CF x 1-1/4 in. CF - Lead Free* LFWP15B-2420PB: 1-1/2 in. CF x 1-1/4 in. CF - Lead Free* LFWP15B-2424PB: 1-1/2 in. CF x 1-1/2 in. CF - Lead Free* LFWP15B-3224PB: 2 in. CF x 1-1/2 in. CF - Lead Free* LFWP15B-3232PB: 2 in. CF x 2 in. CF - Lead Free*

LFWP15B-0606PB: 3/8 in. CF x 3/8 in. CF - Lead Free*
LFWP15B-0806PB: 1/2 in. CF x 3/8 in. CF - Lead Free*
LFWP15B-0808PB: 1/2 in. CF x 1/2 in. CF - Lead Free*
LFWP15B-1208PB: 3/4 in. CF x 1/2 in. CF - Lead Free*
LFWP15B-1212PB: 3/4 in. CF x 3/4 in. CF - Lead Free*
LFWP15B-1612PB: 1 in. CF x 3/4 in. CF - Lead Free*
LFWP15B-1616PB: 1 in. CF x 1 in. CF - Lead Free*
LFWP15B-2020PB: 1-1/4 in. CF x 1-1/4 in. CF - Lead Free*
LFWP15B-1620PB: 1 in. CF x 1-1/4 in. CF - Lead Free*
LFWP15B-2420PB: 1-1/2 in. CF x 1-1/4 in. CF - Lead Free*
LFWP15B-2424PB: 1-1/2 in. CF x 1-1/2 in. CF - Lead Free*
LFWP15B-3224PB: 2 in. CF x 1-1/2 in. CF - Lead Free*
LFWP15B-3232PB: 2 in. CF x 2 in. CF - Lead Free*

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LFWP15B
Product Name Lead Free CrimpRing™ Couplings
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Thread Enlarger - 7004301 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Miniature In-Line Screens - NPT Hex Nipple - BSO-20-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
INJECTION QUILLS - IQ-PVDF100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details