Watts Lead Free CrimpRing™ Threaded Adapters - Crimp x Female LFWP13B

Description
LFWP13B-0808PB: 1/2 in. CF x 1/2 in. FPT - Lead Free* LFWP13B-1212PB: 3/4 in. CF x 3/4 in. FPT - Lead Free* LFWP13B-20F20CPB: 1-1/4 in. FPT x 1-1/4 in. CF
Description
LFWP13B-0808PB: 1/2 in. CF x 1/2 in. FPT - Lead Free* LFWP13B-1212PB: 3/4 in. CF x 3/4 in. FPT - Lead Free* LFWP13B-20F20CPB: 1-1/4 in. FPT x 1-1/4 in. CF
Datasheet
Datasheet Summary
Powered by GS/AI

The Lead Free CrimpRing,Ñ¢ Threaded Adapter LFWP13B from Watts is designed for transitioning crimp fittings to female pipe threads (FPT). It is available in various sizes, including 1/2 inch and 3/4 inch, and is constructed from lead-free brass to comply with lead-free installation requirements. This product is suitable for both residential and commercial applications and is compatible with Watts cross-linked polyethylene pipe systems. The adapter meets several industry standards, including ASTM F877 and F1807, and is listed by NSF International for use in potable water systems, ensuring compliance with relevant plumbing codes. Installation requires adherence to Watts' guidelines, and the use of a certified crimping tool is recommended for secure connections. The wetted surface of the product contains less than 0.25% lead by weight, making it a safe choice for drinking water applications.

Datasheet Summary
Powered by GS/AI

The Lead Free CrimpRing,Ñ¢ Threaded Adapter LFWP13B from Watts is designed for transitioning crimp fittings to female pipe threads (FPT). It is available in various sizes, including 1/2 inch and 3/4 inch, and is constructed from lead-free brass to comply with lead-free installation requirements. This product is suitable for both residential and commercial applications and is compatible with Watts cross-linked polyethylene pipe systems. The adapter meets several industry standards, including ASTM F877 and F1807, and is listed by NSF International for use in potable water systems, ensuring compliance with relevant plumbing codes. Installation requires adherence to Watts' guidelines, and the use of a certified crimping tool is recommended for secure connections. The wetted surface of the product contains less than 0.25% lead by weight, making it a safe choice for drinking water applications.

Suppliers

Company
Product
Description
Supplier Links
Lead Free CrimpRing™ Threaded Adapters - Crimp x Female - LFWP13B - Watts
North Andover, MA, USA
Lead Free CrimpRing™ Threaded Adapters - Crimp x Female
LFWP13B
Lead Free CrimpRing™ Threaded Adapters - Crimp x Female LFWP13B
LFWP13B-0808PB: 1/2 in. CF x 1/2 in. FPT - Lead Free* LFWP13B-1212PB: 3/4 in. CF x 3/4 in. FPT - Lead Free* LFWP13B-20F20CPB: 1-1/4 in. FPT x 1-1/4 in. CF

LFWP13B-0808PB: 1/2 in. CF x 1/2 in. FPT - Lead Free*
LFWP13B-1212PB: 3/4 in. CF x 3/4 in. FPT - Lead Free*
LFWP13B-20F20CPB: 1-1/4 in. FPT x 1-1/4 in. CF

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LFWP13B
Product Name Lead Free CrimpRing™ Threaded Adapters - Crimp x Female
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Tee Pro150 X Pro150 Butt - 5034251 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200216 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Stainless Steel Pipe Fittings - 2226614 - RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details