Watts Lead Free CrimpRing™ Sweat Adapters - Male x Crimp LFWP10B

Description
LFWP10B-0806PB: 1/2 in. MS x 3/8 in. CF - Lead Free* LFWP10B-0808PB: 1/2 in. MS x 1/2 in. CF - Lead Free* LFWP10B-1212PB: 3/4 in. MS x 3/4 in. CF - Lead Free* LFWP10B-1616PB: 1 in. MS x 1 in. CF - Lead Free* LFWP10B-1620PB: 1 in. MS x 1-1/4 in. CF - Lead Free* LFWP10B-2020PB: 1-1/4 in. MS x 1-1/4 in. CF - Lead Free* LFWP10B-2424PB: 1-1/2 in. MS x 1-1/2 in. CF - Lead Free* LFWP10B-3232PB: 2 in. MS x 2 in. CF - Lead Free*
Datasheet
Description
LFWP10B-0806PB: 1/2 in. MS x 3/8 in. CF - Lead Free* LFWP10B-0808PB: 1/2 in. MS x 1/2 in. CF - Lead Free* LFWP10B-1212PB: 3/4 in. MS x 3/4 in. CF - Lead Free* LFWP10B-1616PB: 1 in. MS x 1 in. CF - Lead Free* LFWP10B-1620PB: 1 in. MS x 1-1/4 in. CF - Lead Free* LFWP10B-2020PB: 1-1/4 in. MS x 1-1/4 in. CF - Lead Free* LFWP10B-2424PB: 1-1/2 in. MS x 1-1/2 in. CF - Lead Free* LFWP10B-3232PB: 2 in. MS x 2 in. CF - Lead Free*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free CrimpRing™ Sweat Adapters - Male x Crimp - LFWP10B - Watts
North Andover, MA, USA
Lead Free CrimpRing™ Sweat Adapters - Male x Crimp
LFWP10B
Lead Free CrimpRing™ Sweat Adapters - Male x Crimp LFWP10B
LFWP10B-0806PB: 1/2 in. MS x 3/8 in. CF - Lead Free* LFWP10B-0808PB: 1/2 in. MS x 1/2 in. CF - Lead Free* LFWP10B-1212PB: 3/4 in. MS x 3/4 in. CF - Lead Free* LFWP10B-1616PB: 1 in. MS x 1 in. CF - Lead Free* LFWP10B-1620PB: 1 in. MS x 1-1/4 in. CF - Lead Free* LFWP10B-2020PB: 1-1/4 in. MS x 1-1/4 in. CF - Lead Free* LFWP10B-2424PB: 1-1/2 in. MS x 1-1/2 in. CF - Lead Free* LFWP10B-3232PB: 2 in. MS x 2 in. CF - Lead Free*

LFWP10B-0806PB: 1/2 in. MS x 3/8 in. CF - Lead Free*
LFWP10B-0808PB: 1/2 in. MS x 1/2 in. CF - Lead Free*
LFWP10B-1212PB: 3/4 in. MS x 3/4 in. CF - Lead Free*
LFWP10B-1616PB: 1 in. MS x 1 in. CF - Lead Free*
LFWP10B-1620PB: 1 in. MS x 1-1/4 in. CF - Lead Free*
LFWP10B-2020PB: 1-1/4 in. MS x 1-1/4 in. CF - Lead Free*
LFWP10B-2424PB: 1-1/2 in. MS x 1-1/2 in. CF - Lead Free*
LFWP10B-3232PB: 2 in. MS x 2 in. CF - Lead Free*

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LFWP10B
Product Name Lead Free CrimpRing™ Sweat Adapters - Male x Crimp
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Brass Pipe Fittings - 1762137 - RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
Material Nbr
View Details
Elbows & Tees Fittings - 61088 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.250 inch (6.35 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Eccn Red Butt - 5037585 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details