Watts Single Chamber with Rate-of-Flow Feature LFF113-41, LFF1113-41

Description
The WATTS ACV Pump Control Valve with Rate-of-Flow Feature is designed to minimize the surges associated with the starting and stopping of pumps, and automatically limit flow rate to a constant, adjustable, maximum. The valve opens at an adjustable rate upon pump start-up, and closes at an adjustable rate upon pump shut-off. When the valve is near closed a limit switch is tripped, turning the pump off. The pump starts and stops against a closed valve, and has provisions for manual operation in the event of power outages. Flow control throttling action is controlled by an externally mounted modulating control pilot, which senses differential pressure across a remote mounted orifice plate (field installed). The Orifice Plate is factory calibrated based upon minimum, maximum, and continuous flow rate requirements.
Datasheet
Description
The WATTS ACV Pump Control Valve with Rate-of-Flow Feature is designed to minimize the surges associated with the starting and stopping of pumps, and automatically limit flow rate to a constant, adjustable, maximum. The valve opens at an adjustable rate upon pump start-up, and closes at an adjustable rate upon pump shut-off. When the valve is near closed a limit switch is tripped, turning the pump off. The pump starts and stops against a closed valve, and has provisions for manual operation in the event of power outages. Flow control throttling action is controlled by an externally mounted modulating control pilot, which senses differential pressure across a remote mounted orifice plate (field installed). The Orifice Plate is factory calibrated based upon minimum, maximum, and continuous flow rate requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Chamber with Rate-of-Flow Feature - LFF113-41, LFF1113-41 - Watts
North Andover, MA, USA
Single Chamber with Rate-of-Flow Feature
LFF113-41, LFF1113-41
Single Chamber with Rate-of-Flow Feature LFF113-41, LFF1113-41
The WATTS ACV Pump Control Valve with Rate-of-Flow Feature is designed to minimize the surges associated with the starting and stopping of pumps, and automatically limit flow rate to a constant, adjustable, maximum. The valve opens at an adjustable rate upon pump start-up, and closes at an adjustable rate upon pump shut-off. When the valve is near closed a limit switch is tripped, turning the pump off. The pump starts and stops against a closed valve, and has provisions for manual operation in the event of power outages. Flow control throttling action is controlled by an externally mounted modulating control pilot, which senses differential pressure across a remote mounted orifice plate (field installed). The Orifice Plate is factory calibrated based upon minimum, maximum, and continuous flow rate requirements.

The WATTS ACV Pump Control Valve with Rate-of-Flow Feature is designed to minimize the surges associated with the starting and stopping of pumps, and automatically limit flow rate to a constant, adjustable, maximum. The valve opens at an adjustable rate upon pump start-up, and closes at an adjustable rate upon pump shut-off. When the valve is near closed a limit switch is tripped, turning the pump off. The pump starts and stops against a closed valve, and has provisions for manual operation in the event of power outages.
Flow control throttling action is controlled by an externally mounted modulating control pilot, which senses differential pressure across a remote mounted orifice plate (field installed). The Orifice Plate is factory calibrated based upon minimum, maximum, and continuous flow rate requirements.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFF113-41, LFF1113-41
Product Name Single Chamber with Rate-of-Flow Feature
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005127-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
VALVES - BP-038-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details