Watts Lead Free* Combination Pressure and Temperature Gauge, Bottom-Entry LFDPTG-1

Description
Series LFDPTG-1 Combination Pressure and Temperature Gauges are used in commercial, residential, and institutional HVAC applications It is a bottom-entry type model with black enamel steel cases, Kostil Polymer windows, 1/2 in. NPT connection, copper alloy Bourdon tube pressure elements, and bimetal spiral springs. Accuracy is ASME, Type B. Available in various pressure rating scales.
Datasheet
Description
Series LFDPTG-1 Combination Pressure and Temperature Gauges are used in commercial, residential, and institutional HVAC applications It is a bottom-entry type model with black enamel steel cases, Kostil Polymer windows, 1/2 in. NPT connection, copper alloy Bourdon tube pressure elements, and bimetal spiral springs. Accuracy is ASME, Type B. Available in various pressure rating scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Combination Pressure and Temperature Gauge, Bottom-Entry - LFDPTG-1 - Watts
North Andover, MA, USA
Lead Free* Combination Pressure and Temperature Gauge, Bottom-Entry
LFDPTG-1
Lead Free* Combination Pressure and Temperature Gauge, Bottom-Entry LFDPTG-1
Series LFDPTG-1 Combination Pressure and Temperature Gauges are used in commercial, residential, and institutional HVAC applications It is a bottom-entry type model with black enamel steel cases, Kostil Polymer windows, 1/2 in. NPT connection, copper alloy Bourdon tube pressure elements, and bimetal spiral springs. Accuracy is ASME, Type B. Available in various pressure rating scales.

Series LFDPTG-1 Combination Pressure and Temperature Gauges are used in commercial, residential, and institutional HVAC applications It is a bottom-entry type model with black enamel steel cases, Kostil Polymer windows, 1/2 in. NPT connection, copper alloy Bourdon tube pressure elements, and bimetal spiral springs. Accuracy is ASME, Type B. Available in various pressure rating scales.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Mechanical Pressure Gauges
Product Number LFDPTG-1
Product Name Lead Free* Combination Pressure and Temperature Gauge, Bottom-Entry
Type Dual Scale
Working Pressure Range 200 psi (141 m H2O)
Connection Size 0.5000 inch (12.7 mm)
Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPIS125V-PV-30-B-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Tester, Manhole, Bladder Style, 34
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 7500 psi (5278 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details