Series LFDPG-5 Top-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications. It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in various pressure rating scales. Dual scale (PSI and kPa).
| Watts | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | LFDPG-5 |
| Product Name | Lead Free* Top-Entry Pressure Gauge |
| Type | Dual Scale |
| Working Pressure Range | 160 psi (113 m H2O) |
| Connection Size | 0.1250 to 0.2500 inch (3.17 to 6.35 mm) |
| Diameter | 2 inch (50.8 mm) |