Watts Lead Free* Center Back-Entry Pressure Gauge LFDPG-3

Description
Series LFDPG-3 Center Back-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in various pressure rating scales. Dual scale (PSI and kPa).
Datasheet
Description
Series LFDPG-3 Center Back-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in various pressure rating scales. Dual scale (PSI and kPa).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Center Back-Entry Pressure Gauge - LFDPG-3 - Watts
North Andover, MA, USA
Lead Free* Center Back-Entry Pressure Gauge
LFDPG-3
Lead Free* Center Back-Entry Pressure Gauge LFDPG-3
Series LFDPG-3 Center Back-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in various pressure rating scales. Dual scale (PSI and kPa).

Series LFDPG-3 Center Back-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in various pressure rating scales. Dual scale (PSI and kPa).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Mechanical Pressure Gauges
Product Number LFDPG-3
Product Name Lead Free* Center Back-Entry Pressure Gauge
Type Dual Scale
Working Pressure Range 200 psi (141 m H2O)
Connection Size 0.2500 to 0.1250 inch (6.35 to 3.17 mm)
Diameter 1.5 to 2 inch (38.1 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Scale Units pounds per square inch; bar
View Details
Gauge, 0 - 30 Psig, Glycerin-Filled,1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details