Watts Pressure Reducing Pilot LFCP15

Description
The Model LFCP-15 is a direct acting, diaphragm actuated Pilot that automatically reduces a higher upstream (inlet) pressure to a constant downstream (outlet) pressure. It is normally held open by the force of the adjustable spring setting above the diaphragm. The Pilot modulates towards a closed position when outlet pressure exceeds the spring setpoint, lowering the delivery pressure. It modulates towards an open position when the outlet pressure falls below the spring setpoint, increasing the delivery pressure. When a Model LFCP-15 is installed in the piping circuit of an Automatic Control Valve, its throttling action causes the Main Valve to throttle open or closed accordingly. Turning the adjustment screw clockwise raises the control setpoint, increasing main valve outlet pressure. Turning the adjustment screw counterclockwise lowers the control setpoint, decreasing Main Valve outlet pressure. The Model LFCP-15 is equipped with one 3/8 in NPT inlet and two outlet ports for ease of installation. The unused outlet port may be plugged or used as a pressure gauge connection.
Description
The Model LFCP-15 is a direct acting, diaphragm actuated Pilot that automatically reduces a higher upstream (inlet) pressure to a constant downstream (outlet) pressure. It is normally held open by the force of the adjustable spring setting above the diaphragm. The Pilot modulates towards a closed position when outlet pressure exceeds the spring setpoint, lowering the delivery pressure. It modulates towards an open position when the outlet pressure falls below the spring setpoint, increasing the delivery pressure. When a Model LFCP-15 is installed in the piping circuit of an Automatic Control Valve, its throttling action causes the Main Valve to throttle open or closed accordingly. Turning the adjustment screw clockwise raises the control setpoint, increasing main valve outlet pressure. Turning the adjustment screw counterclockwise lowers the control setpoint, decreasing Main Valve outlet pressure. The Model LFCP-15 is equipped with one 3/8 in NPT inlet and two outlet ports for ease of installation. The unused outlet port may be plugged or used as a pressure gauge connection.

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Pilot - LFCP15 - Watts
North Andover, MA, USA
Pressure Reducing Pilot
LFCP15
Pressure Reducing Pilot LFCP15
The Model LFCP-15 is a direct acting, diaphragm actuated Pilot that automatically reduces a higher upstream (inlet) pressure to a constant downstream (outlet) pressure. It is normally held open by the force of the adjustable spring setting above the diaphragm. The Pilot modulates towards a closed position when outlet pressure exceeds the spring setpoint, lowering the delivery pressure. It modulates towards an open position when the outlet pressure falls below the spring setpoint, increasing the delivery pressure. When a Model LFCP-15 is installed in the piping circuit of an Automatic Control Valve, its throttling action causes the Main Valve to throttle open or closed accordingly. Turning the adjustment screw clockwise raises the control setpoint, increasing main valve outlet pressure. Turning the adjustment screw counterclockwise lowers the control setpoint, decreasing Main Valve outlet pressure. The Model LFCP-15 is equipped with one 3/8 in NPT inlet and two outlet ports for ease of installation. The unused outlet port may be plugged or used as a pressure gauge connection.

The Model LFCP-15 is a direct acting, diaphragm actuated Pilot
that automatically reduces a higher upstream (inlet) pressure to a
constant downstream (outlet) pressure. It is normally held open by
the force of the adjustable spring setting above the diaphragm.
The Pilot modulates towards a closed position when outlet pressure
exceeds the spring setpoint, lowering the delivery pressure. It
modulates towards an open position when the outlet pressure falls
below the spring setpoint, increasing the delivery pressure.
When a Model LFCP-15 is installed in the piping circuit of an
Automatic Control Valve, its throttling action causes the Main Valve
to throttle open or closed accordingly. Turning the adjustment screw
clockwise raises the control setpoint, increasing main valve outlet
pressure. Turning the adjustment screw counterclockwise lowers
the control setpoint, decreasing Main Valve outlet pressure.
The Model LFCP-15 is equipped with one 3/8 in NPT inlet and two
outlet ports for ease of installation. The unused outlet port may be
plugged or used as a pressure gauge connection.

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFCP15
Product Name Pressure Reducing Pilot
Valve Type Pilot; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010677-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
15mm MICROSOL - 01-211P203-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
VALVES - PR-025-PP-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details