Watts Lead Free* Reduced Pressure Zone Assemblies, Bronze LF919

Description
Series LF919 Lead Free* Reduced Pressure Zone Assemblies prevent the reverse flow of contaminated water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a Lead Free* cast copper silicon alloy body construction, two poppet style check valves and replaceable check seats, with an intermediate relief valve. Series LF919's compact modular design facilitates easy maintenance and assembly access. It is ideal for protection at health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet
Description
Series LF919 Lead Free* Reduced Pressure Zone Assemblies prevent the reverse flow of contaminated water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a Lead Free* cast copper silicon alloy body construction, two poppet style check valves and replaceable check seats, with an intermediate relief valve. Series LF919's compact modular design facilitates easy maintenance and assembly access. It is ideal for protection at health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Reduced Pressure Zone Assemblies, Bronze - LF919 - Watts
North Andover, MA, USA
Lead Free* Reduced Pressure Zone Assemblies, Bronze
LF919
Lead Free* Reduced Pressure Zone Assemblies, Bronze LF919
Series LF919 Lead Free* Reduced Pressure Zone Assemblies prevent the reverse flow of contaminated water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a Lead Free* cast copper silicon alloy body construction, two poppet style check valves and replaceable check seats, with an intermediate relief valve. Series LF919's compact modular design facilitates easy maintenance and assembly access. It is ideal for protection at health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Series LF919 Lead Free* Reduced Pressure Zone Assemblies prevent the reverse flow of contaminated water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a Lead Free* cast copper silicon alloy body construction, two poppet style check valves and replaceable check seats, with an intermediate relief valve. Series LF919's compact modular design facilitates easy maintenance and assembly access. It is ideal for protection at health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements.
Maximum Working Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF919
Product Name Lead Free* Reduced Pressure Zone Assemblies, Bronze
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flow Control Valves, FCV -  - Rotork plc
Specs
Valve Type Control Valve
Maximum Pressure 10000.00 psi (7038 m H2O)
Flow (Cv) 1.20
View Details
VALVES - BP90-025-SS-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-20-C LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details
Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details