Watts Lead Free* Double Check Valve Assemblies, Cast Iron LF709

Description
Series LF709 Lead Free* Double Check Valve Assemblies prevent the reverse flow of polluted water from entering into the potable water supply. It has a modular check design for easy maintenance and epoxy coated (FDA approved) cast iron body construction. Series LF709 is ideal at referenced cross-connections identified in non-health hazard applications. The LF709 features Lead Free* construction to comply with Lead Free* installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet
Description
Series LF709 Lead Free* Double Check Valve Assemblies prevent the reverse flow of polluted water from entering into the potable water supply. It has a modular check design for easy maintenance and epoxy coated (FDA approved) cast iron body construction. Series LF709 is ideal at referenced cross-connections identified in non-health hazard applications. The LF709 features Lead Free* construction to comply with Lead Free* installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Double Check Valve Assemblies, Cast Iron - LF709 - Watts
North Andover, MA, USA
Lead Free* Double Check Valve Assemblies, Cast Iron
LF709
Lead Free* Double Check Valve Assemblies, Cast Iron LF709
Series LF709 Lead Free* Double Check Valve Assemblies prevent the reverse flow of polluted water from entering into the potable water supply. It has a modular check design for easy maintenance and epoxy coated (FDA approved) cast iron body construction. Series LF709 is ideal at referenced cross-connections identified in non-health hazard applications. The LF709 features Lead Free* construction to comply with Lead Free* installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Series LF709 Lead Free* Double Check Valve Assemblies prevent the reverse flow of polluted water from entering into the potable water supply. It has a modular check design for easy maintenance and epoxy coated (FDA approved) cast iron body construction. Series LF709 is ideal at referenced cross-connections identified in non-health hazard applications. The LF709 features Lead Free* construction to comply with Lead Free* installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF709
Product Name Lead Free* Double Check Valve Assemblies, Cast Iron
Valve Type Double Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000007828-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
15mm MICROSOL MS-E - 31-333EB03-55+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
VALVES - BP-025-SS-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details