Watts Lead Free* Bronze Dual Check Valves LF7

Description
Series LF7 Lead Free* Dual Check Valves prevent the reverse flow of polluted water from entering into the drinking water supply at the service entrance or at individual outlets. It consists of a Lead Free* cast copper silicon alloy body construction, with two plastic replaceable check valves, and stainless steel springs. Series LF7 is designed for non-health hazard residential water system containment, continuous pressure applications. It is installed immediately downstream of the residential water meter, in a vertical or horizontal position. Check with local inspection authorities for installation requirements. Minimum Working Pressure: 10psi (69 kPa) Maximum Working Pressure: 150psi (10 bar).
Datasheet
Description
Series LF7 Lead Free* Dual Check Valves prevent the reverse flow of polluted water from entering into the drinking water supply at the service entrance or at individual outlets. It consists of a Lead Free* cast copper silicon alloy body construction, with two plastic replaceable check valves, and stainless steel springs. Series LF7 is designed for non-health hazard residential water system containment, continuous pressure applications. It is installed immediately downstream of the residential water meter, in a vertical or horizontal position. Check with local inspection authorities for installation requirements. Minimum Working Pressure: 10psi (69 kPa) Maximum Working Pressure: 150psi (10 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Bronze Dual Check Valves - LF7 - Watts
North Andover, MA, USA
Lead Free* Bronze Dual Check Valves
LF7
Lead Free* Bronze Dual Check Valves LF7
Series LF7 Lead Free* Dual Check Valves prevent the reverse flow of polluted water from entering into the drinking water supply at the service entrance or at individual outlets. It consists of a Lead Free* cast copper silicon alloy body construction, with two plastic replaceable check valves, and stainless steel springs. Series LF7 is designed for non-health hazard residential water system containment, continuous pressure applications. It is installed immediately downstream of the residential water meter, in a vertical or horizontal position. Check with local inspection authorities for installation requirements. Minimum Working Pressure: 10psi (69 kPa) Maximum Working Pressure: 150psi (10 bar).

Series LF7 Lead Free* Dual Check Valves prevent the reverse flow of polluted water from entering into the drinking water supply at the service entrance or at individual outlets. It consists of a Lead Free* cast copper silicon alloy body construction, with two plastic replaceable check valves, and stainless steel springs. Series LF7 is designed for non-health hazard residential water system containment, continuous pressure applications. It is installed immediately downstream of the residential water meter, in a vertical or horizontal position. Check with local inspection authorities for installation requirements. Minimum Working Pressure: 10psi (69 kPa) Maximum Working Pressure: 150psi (10 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF7
Product Name Lead Free* Bronze Dual Check Valves
Valve Type Wafer; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

ALCON - Piston Actuated Valves, 2/2 Way Piston Actuated Valve Compact Version -  - Rotork plc
Specs
Valve Type Piston
Primary Material Stainless Steel
View Details
VALVES - BP-038-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-313E-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Electric Open Feature
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details