Series LF4001E Lead Free* Dielectric Unions feature a female iron pipe thread to solder connection. Compliant to American Society of Sanitary Engineering ASSE Standard 1079-2005. These unions are designed to be installed between pipe made from dissimilar metals to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. Maximum Pressure: 250psi (17.2 bar). Maximum Temperature: 180°F (82°C)
| Watts | |
|---|---|
| Product Category | Sanitary Fittings |
| Product Number | LF4001E |
| Product Name | Lead Free Dielectric Unions - FIP Thread to Solder Connections |
| Fitting Type | Pipe Fitting; Union Fitting |