Watts Lead Free Class 125 Dielectric Flanged Pipe Fittings LF3110

Description
Series LF3110 Lead Free* Class 125 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a Lead Free* cast copper silicon alloy construction. It consists of a single flange fitting and a gasket. Series LF3110 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 175psi.
Datasheet
Description
Series LF3110 Lead Free* Class 125 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a Lead Free* cast copper silicon alloy construction. It consists of a single flange fitting and a gasket. Series LF3110 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 175psi.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free Class 125 Dielectric Flanged Pipe Fittings - LF3110 - Watts
North Andover, MA, USA
Lead Free Class 125 Dielectric Flanged Pipe Fittings
LF3110
Lead Free Class 125 Dielectric Flanged Pipe Fittings LF3110
Series LF3110 Lead Free* Class 125 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a Lead Free* cast copper silicon alloy construction. It consists of a single flange fitting and a gasket. Series LF3110 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 175psi.

Series LF3110 Lead Free* Class 125 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a Lead Free* cast copper silicon alloy construction. It consists of a single flange fitting and a gasket. Series LF3110 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 175psi.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LF3110
Product Name Lead Free Class 125 Dielectric Flanged Pipe Fittings
Connection Type Flange Connection; Weld Connection (Butt or Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61151 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
INJECTION QUILLS - IQ-PVDF050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details