Watts Lead Free Dielectric Flanged Pipe Fittings LF3100

Description
Series LF3100 Lead Free* Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an iron pipe thread to copper solder joint connection. It consists of a flange fitting and a gasket. Series LF3100 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 175psi.
Datasheet
Description
Series LF3100 Lead Free* Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an iron pipe thread to copper solder joint connection. It consists of a flange fitting and a gasket. Series LF3100 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 175psi.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free Dielectric Flanged Pipe Fittings - LF3100 - Watts
North Andover, MA, USA
Lead Free Dielectric Flanged Pipe Fittings
LF3100
Lead Free Dielectric Flanged Pipe Fittings LF3100
Series LF3100 Lead Free* Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an iron pipe thread to copper solder joint connection. It consists of a flange fitting and a gasket. Series LF3100 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 175psi.

Series LF3100 Lead Free* Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an iron pipe thread to copper solder joint connection. It consists of a flange fitting and a gasket. Series LF3100 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 175psi.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LF3100
Product Name Lead Free Dielectric Flanged Pipe Fittings
Connection Type Flange Connection; Weld Connection (Butt or Socket)
Unlock Full Specs
to access all available technical data

Similar Products

90 Elbow Pro150 Butt - 5004100 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 10.000 inch (254 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604763 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Pneumatic Fittings - 2143170 - RS Components, Ltd.
Specs
Material Glass fibre reinforced pa
View Details