Watts Lead Free Dielectric Unions - Female Iron Pipe Thread to Solder Connections LF301

Description
Series LF301 dielectric unions feature a female iron pipe thread to solder connection. These unions are designed between pipe made from dissimilar metals to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. The LF301 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet
Description
Series LF301 dielectric unions feature a female iron pipe thread to solder connection. These unions are designed between pipe made from dissimilar metals to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. The LF301 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free Dielectric Unions - Female Iron Pipe Thread to Solder Connections - LF301 - Watts
North Andover, MA, USA
Lead Free Dielectric Unions - Female Iron Pipe Thread to Solder Connections
LF301
Lead Free Dielectric Unions - Female Iron Pipe Thread to Solder Connections LF301
Series LF301 dielectric unions feature a female iron pipe thread to solder connection. These unions are designed between pipe made from dissimilar metals to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. The LF301 features Lead Free* construction to comply with Lead Free* installation requirements.

Series LF301 dielectric unions feature a female iron pipe thread to solder connection. These unions are designed between pipe made from dissimilar metals to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. The LF301 features Lead Free* construction to comply with Lead Free* installation requirements.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LF301
Product Name Lead Free Dielectric Unions - Female Iron Pipe Thread to Solder Connections
Fitting Type Union Fitting
Connection Type Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
Material Brass/Bronze; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Laterals Pro150 Butt - 5054705 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 12.000 inch (305 mm)
Metric Size 315.00 mm (12.4 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104733 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Brass Pipe Fittings - 1761084 - RS Components, Ltd.
Specs
Fitting Type Elbow Fitting
View Details