Watts Lead Free Dielectric Unions - Female Brass Pipe Thread to Female Solder Connections LF3008

Description
Series LF3008 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female brass pipe thread to female solder connection. It consists of a union nut, two tailpieces, and a gasket that separates the tailpieces to prevent an electric current from occurring. Series LF3008 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 250psi.
Datasheet
Description
Series LF3008 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female brass pipe thread to female solder connection. It consists of a union nut, two tailpieces, and a gasket that separates the tailpieces to prevent an electric current from occurring. Series LF3008 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 250psi.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free Dielectric Unions - Female Brass Pipe Thread to Female Solder Connections - LF3008 - Watts
North Andover, MA, USA
Lead Free Dielectric Unions - Female Brass Pipe Thread to Female Solder Connections
LF3008
Lead Free Dielectric Unions - Female Brass Pipe Thread to Female Solder Connections LF3008
Series LF3008 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female brass pipe thread to female solder connection. It consists of a union nut, two tailpieces, and a gasket that separates the tailpieces to prevent an electric current from occurring. Series LF3008 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 250psi.

Series LF3008 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female brass pipe thread to female solder connection. It consists of a union nut, two tailpieces, and a gasket that separates the tailpieces to prevent an electric current from occurring. Series LF3008 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 250psi.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LF3008
Product Name Lead Free Dielectric Unions - Female Brass Pipe Thread to Female Solder Connections
Fitting Type Union Fitting
Connection Type Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
Material Brass/Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Pipe Fittings - 1762212 - RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; Stainless steel
View Details
Nipple & Plug Fittings - 61052 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.125 inch (3.17 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034570 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
View Details