Watts Lead Free Dielectric Unions - FIP Thread to Reduced Solder Connections LF3002

Description
Series LF3002 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female iron pipe thread to reduced solder connection. It consists of a union nut, two tailpieces, and a gasket that separates the tailpieces to prevent an electric current from occurring. Series LF3002 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 250psi.
Datasheet
Description
Series LF3002 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female iron pipe thread to reduced solder connection. It consists of a union nut, two tailpieces, and a gasket that separates the tailpieces to prevent an electric current from occurring. Series LF3002 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 250psi.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free Dielectric Unions - FIP Thread to Reduced Solder Connections - LF3002 - Watts
North Andover, MA, USA
Lead Free Dielectric Unions - FIP Thread to Reduced Solder Connections
LF3002
Lead Free Dielectric Unions - FIP Thread to Reduced Solder Connections LF3002
Series LF3002 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female iron pipe thread to reduced solder connection. It consists of a union nut, two tailpieces, and a gasket that separates the tailpieces to prevent an electric current from occurring. Series LF3002 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 250psi.

Series LF3002 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female iron pipe thread to reduced solder connection. It consists of a union nut, two tailpieces, and a gasket that separates the tailpieces to prevent an electric current from occurring. Series LF3002 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 250psi.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number LF3002
Product Name Lead Free Dielectric Unions - FIP Thread to Reduced Solder Connections
Fitting Type Union Fitting
Connection Type Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
Material Brass/Bronze; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Xleg 90 Elbow Butt - 5007120 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 12.000 inch (305 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200220 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Stainless Steel Pipe Fittings - 1762195 - RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
View Details