Watts Lead Free* Spill Resistant Atmospheric Vacuum Breakers LF289

Description
Series LF289 Spill Resistant Atmospheric Vacuum Breakers prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of Lead Free* Copper Silicon Alloy (LF289), silicone rubber check disc, stainless steel springs, a lightweight plastic disc float that minimizes deposits and scaling, a spring-loaded atmospheric vent with O-ring, and a spill-resistant diaphragm seal. Series LF289 has a compact, space-saving design, and is ideal for health hazard applications such as on chemical dispensers or factory machine equipment. Maximum Pressure:150psi (10.34 bar), Minimum Pressure: 8psi (.55 bar).
Datasheet
Description
Series LF289 Spill Resistant Atmospheric Vacuum Breakers prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of Lead Free* Copper Silicon Alloy (LF289), silicone rubber check disc, stainless steel springs, a lightweight plastic disc float that minimizes deposits and scaling, a spring-loaded atmospheric vent with O-ring, and a spill-resistant diaphragm seal. Series LF289 has a compact, space-saving design, and is ideal for health hazard applications such as on chemical dispensers or factory machine equipment. Maximum Pressure:150psi (10.34 bar), Minimum Pressure: 8psi (.55 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Spill Resistant Atmospheric Vacuum Breakers - LF289 - Watts
North Andover, MA, USA
Lead Free* Spill Resistant Atmospheric Vacuum Breakers
LF289
Lead Free* Spill Resistant Atmospheric Vacuum Breakers LF289
Series LF289 Spill Resistant Atmospheric Vacuum Breakers prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of Lead Free* Copper Silicon Alloy (LF289), silicone rubber check disc, stainless steel springs, a lightweight plastic disc float that minimizes deposits and scaling, a spring-loaded atmospheric vent with O-ring, and a spill-resistant diaphragm seal. Series LF289 has a compact, space-saving design, and is ideal for health hazard applications such as on chemical dispensers or factory machine equipment. Maximum Pressure:150psi (10.34 bar), Minimum Pressure: 8psi (.55 bar).

Series LF289 Spill Resistant Atmospheric Vacuum Breakers prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of Lead Free* Copper Silicon
Alloy (LF289), silicone rubber check disc, stainless steel springs, a lightweight plastic disc float that minimizes deposits and scaling, a spring-loaded atmospheric vent with O-ring, and a spill-resistant diaphragm seal. Series LF289 has a compact, space-saving design, and is ideal for health hazard applications such as on chemical dispensers or factory machine equipment. Maximum Pressure:150psi (10.34 bar), Minimum Pressure: 8psi (.55 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF289
Product Name Lead Free* Spill Resistant Atmospheric Vacuum Breakers
Valve Type Wafer; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

ALCON - Piston Actuated Valves, 2/2 Way Compact Piston Actuated Valve -  - Rotork plc
Specs
Valve Type Piston
Actuation Pilot; Pneumatic
View Details
VALVES - BP-025-SS-T-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-6-Z 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details