Watts Lead Free* Hot or Cold Water Anti-Siphon Vacuum Breakers - Deck/Equipment Mounted LF288A-DM

Description
Series LF288A-DM represents a complete line of vacuum breakers designed to prevent backsiphonage of contaminated water into a potable water supply. They feature a lightweight, durable “disc float" suitable for temperatures up to 180°F (82°C) which closes the atmospheric vent to prevent spilling under all rates of flow. Therefore, they are ideally recommended for low flow installations such as laboratory equipment which use such a small amount of water. They also contain a durable silicone disc which has high heat and water hammer shock resistance and assures tight seating with the lightest of seating contact. The LF288A-DM features Lead Free* construction to comply with Lead Free* installation requirements. Full Size Orifice - Series LF288A-DM has a full-size orifice to assure pipe size capacity. Water passages are streamlined to provide high water flow with minimal pressure loss.
Datasheet
Description
Series LF288A-DM represents a complete line of vacuum breakers designed to prevent backsiphonage of contaminated water into a potable water supply. They feature a lightweight, durable “disc float" suitable for temperatures up to 180°F (82°C) which closes the atmospheric vent to prevent spilling under all rates of flow. Therefore, they are ideally recommended for low flow installations such as laboratory equipment which use such a small amount of water. They also contain a durable silicone disc which has high heat and water hammer shock resistance and assures tight seating with the lightest of seating contact. The LF288A-DM features Lead Free* construction to comply with Lead Free* installation requirements. Full Size Orifice - Series LF288A-DM has a full-size orifice to assure pipe size capacity. Water passages are streamlined to provide high water flow with minimal pressure loss.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Hot or Cold Water Anti-Siphon Vacuum Breakers - Deck/Equipment Mounted - LF288A-DM - Watts
North Andover, MA, USA
Lead Free* Hot or Cold Water Anti-Siphon Vacuum Breakers - Deck/Equipment Mounted
LF288A-DM
Lead Free* Hot or Cold Water Anti-Siphon Vacuum Breakers - Deck/Equipment Mounted LF288A-DM
Series LF288A-DM represents a complete line of vacuum breakers designed to prevent backsiphonage of contaminated water into a potable water supply. They feature a lightweight, durable “disc float" suitable for temperatures up to 180°F (82°C) which closes the atmospheric vent to prevent spilling under all rates of flow. Therefore, they are ideally recommended for low flow installations such as laboratory equipment which use such a small amount of water. They also contain a durable silicone disc which has high heat and water hammer shock resistance and assures tight seating with the lightest of seating contact. The LF288A-DM features Lead Free* construction to comply with Lead Free* installation requirements. Full Size Orifice - Series LF288A-DM has a full-size orifice to assure pipe size capacity. Water passages are streamlined to provide high water flow with minimal pressure loss.

Series LF288A-DM represents a complete line of vacuum breakers designed to prevent backsiphonage of contaminated water into a potable water supply. They feature a lightweight, durable “disc float" suitable for temperatures up to 180°F (82°C) which closes the atmospheric vent to prevent spilling under all rates of flow. Therefore, they are ideally recommended for low flow installations such as laboratory equipment which use such a small amount of water. They also contain a durable silicone disc which has high heat and water hammer shock resistance and assures tight seating with the lightest of seating contact. The LF288A-DM features Lead Free* construction to comply with Lead Free* installation requirements.
Full Size Orifice - Series LF288A-DM has a full-size orifice to assure pipe size capacity. Water passages are streamlined to provide high water flow with minimal pressure loss.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF288A-DM
Product Name Lead Free* Hot or Cold Water Anti-Siphon Vacuum Breakers - Deck/Equipment Mounted
Valve Type Wafer; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000012813-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
15mm MICROSOL IS - 01-311P-00-H0+H010014+AWD - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
VALVES - BP-038-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details