Watts Lead Free* Double Check Valve Assemblies LF2000B

Description
Series LF2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast silicon copper alloy body construction that is easy to maintain and service. Series LF2000B is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. The LF2000B features Lead Free* construction to comply with Lead Free* installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Description
Series LF2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast silicon copper alloy body construction that is easy to maintain and service. Series LF2000B is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. The LF2000B features Lead Free* construction to comply with Lead Free* installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Double Check Valve Assemblies - LF2000B - Watts
North Andover, MA, USA
Lead Free* Double Check Valve Assemblies
LF2000B
Lead Free* Double Check Valve Assemblies LF2000B
Series LF2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast silicon copper alloy body construction that is easy to maintain and service. Series LF2000B is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. The LF2000B features Lead Free* construction to comply with Lead Free* installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Series LF2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast silicon copper alloy body construction that is easy to maintain and service. Series LF2000B is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. The LF2000B features Lead Free* construction to comply with Lead Free* installation requirements.
Maximum Working Pressure: 175psi (12.06 bar).

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF2000B
Product Name Lead Free* Double Check Valve Assemblies
Valve Type Double Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006829-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
32mm BACOSOL - 04-211-209-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
VALVES - BP-025-PVDF-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details