Watts Lead Free* Double Check Valve Assemblies LF007

Description
Series LF007 Lead Free* Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast copper silicon alloy (1/2 to 2 in) or fused epoxy coated cast iron (2 1/2 to 3 in) body construction that is easy to maintain and service. Series LF007 is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet
Description
Series LF007 Lead Free* Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast copper silicon alloy (1/2 to 2 in) or fused epoxy coated cast iron (2 1/2 to 3 in) body construction that is easy to maintain and service. Series LF007 is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Double Check Valve Assemblies - LF007 - Watts
North Andover, MA, USA
Lead Free* Double Check Valve Assemblies
LF007
Lead Free* Double Check Valve Assemblies LF007
Series LF007 Lead Free* Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast copper silicon alloy (1/2 to 2 in) or fused epoxy coated cast iron (2 1/2 to 3 in) body construction that is easy to maintain and service. Series LF007 is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Series LF007 Lead Free* Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast copper silicon alloy (1/2 to 2 in) or fused epoxy coated cast iron (2 1/2 to 3 in) body construction that is easy to maintain and service. Series LF007 is ideal at referenced cross-connections identified as non-health hazard applications. Check with local inspection authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF007
Product Name Lead Free* Double Check Valve Assemblies
Valve Type Double Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-413-0/100 - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details