Watts Hose Connection Gauge, 0 to 200psi Scale IWTG

Description
Series IWTG Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in 0 to 200psi (14 bar) pressure rating scale.
Datasheet
Description
Series IWTG Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in 0 to 200psi (14 bar) pressure rating scale.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Connection Gauge, 0 to 200psi Scale - IWTG - Watts
North Andover, MA, USA
Hose Connection Gauge, 0 to 200psi Scale
IWTG
Hose Connection Gauge, 0 to 200psi Scale IWTG
Series IWTG Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in 0 to 200psi (14 bar) pressure rating scale.

Series IWTG Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in 0 to 200psi (14 bar) pressure rating scale.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Mechanical Pressure Gauges
Product Number IWTG
Product Name Hose Connection Gauge, 0 to 200psi Scale
Type Single Scale
Working Pressure Range 200 psi (141 m H2O)
Connection Size 0.7500 inch (19.05 mm)
Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 7500 psi (5278 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Tester, Manhole, Bladder Style, 24
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details