Watts Air Test Assembly Gauge with Shutoff Valve IWTG-NYC

Description
Series IWTG-NYC Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications They consist of a 3/4 in. FPT chrome-plated brass manifold with shutoff valve, steel case, Kostil Polymer window, 3/4 in. FPT x Schrader type air valve w/cap connection and copper alloy Bourdon tube pressure element. 2% Accuracy, full range. Available in 0-5psi or 0-10psi pressure rating scales.
Datasheet
Description
Series IWTG-NYC Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications They consist of a 3/4 in. FPT chrome-plated brass manifold with shutoff valve, steel case, Kostil Polymer window, 3/4 in. FPT x Schrader type air valve w/cap connection and copper alloy Bourdon tube pressure element. 2% Accuracy, full range. Available in 0-5psi or 0-10psi pressure rating scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Test Assembly Gauge with Shutoff Valve - IWTG-NYC - Watts
North Andover, MA, USA
Air Test Assembly Gauge with Shutoff Valve
IWTG-NYC
Air Test Assembly Gauge with Shutoff Valve IWTG-NYC
Series IWTG-NYC Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications They consist of a 3/4 in. FPT chrome-plated brass manifold with shutoff valve, steel case, Kostil Polymer window, 3/4 in. FPT x Schrader type air valve w/cap connection and copper alloy Bourdon tube pressure element. 2% Accuracy, full range. Available in 0-5psi or 0-10psi pressure rating scales.

Series IWTG-NYC Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications They consist of a 3/4 in. FPT chrome-plated brass manifold with shutoff valve, steel case, Kostil Polymer window, 3/4 in. FPT x Schrader type air valve w/cap connection and copper alloy Bourdon tube pressure element. 2% Accuracy, full range. Available in 0-5psi or 0-10psi pressure rating scales.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Mechanical Pressure Gauges
Product Number IWTG-NYC
Product Name Air Test Assembly Gauge with Shutoff Valve
Type Dual Scale
Working Pressure Range 10 psi (7.04 m H2O)
Connection Size 0.7500 inch (19.05 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPIS125V-PV-15-B-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details