Watts Air Test Assembly Gauge IWTG-Gas

Description
Series IWTG-Gas Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications It consists of a 3/4 in. (20mm) FPT chrome-plated brass manifold, steel case, Kostil Polymer window, 3/4 in. (20mm) FPT x Schrader type air valve w/cap connection, and copper alloy Bourdon tube pressure element. Accuracy is ASME, Type B. Available in various pressure rating scales.
Datasheet
Description
Series IWTG-Gas Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications It consists of a 3/4 in. (20mm) FPT chrome-plated brass manifold, steel case, Kostil Polymer window, 3/4 in. (20mm) FPT x Schrader type air valve w/cap connection, and copper alloy Bourdon tube pressure element. Accuracy is ASME, Type B. Available in various pressure rating scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Test Assembly Gauge - IWTG-Gas - Watts
North Andover, MA, USA
Air Test Assembly Gauge
IWTG-Gas
Air Test Assembly Gauge IWTG-Gas
Series IWTG-Gas Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications It consists of a 3/4 in. (20mm) FPT chrome-plated brass manifold, steel case, Kostil Polymer window, 3/4 in. (20mm) FPT x Schrader type air valve w/cap connection, and copper alloy Bourdon tube pressure element. Accuracy is ASME, Type B. Available in various pressure rating scales.

Series IWTG-Gas Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications It consists of a 3/4 in. (20mm) FPT chrome-plated brass manifold, steel case, Kostil Polymer window, 3/4 in. (20mm) FPT x Schrader type air valve w/cap connection, and copper alloy Bourdon tube pressure element. Accuracy is ASME, Type B. Available in various pressure rating scales.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Mechanical Pressure Gauges
Product Number IWTG-Gas
Product Name Air Test Assembly Gauge
Type Dual Scale
Working Pressure Range 100 psi (70.38 m H2O)
Connection Size 0.7500 inch (19.05 mm)
Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PD Series Pressure Gauge Test Kit - HC-TKC1-PD - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Gauge, 0 - 30 Psig, Glycerin-Filled,1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details