Watts HS-FIL-SD-STD-10-50M-PL HSR-S-SED-50MP

Description
The 10-inch 50-micron pleated sediment filter features a greater surface area than a wound, spun or melt blown filter. Its lower pressure drop allows for increased flow rates and the use of a smaller filter housing to reduce capital equipment costs. The synthetic filter media is cellulose-free and contains no additives or binders which may cause foaming. The increased dirt holding capacity with longer life and fewer cartridge replacements reduces the maintenance costs compared to other pleated cartridge suppliers. The thicker filter media has a greater capacity to capture and retain the particles compared to thin, more rigid media types which have less void space for particle retention. The operating temperature range is from 40 to 140 degrees F (4.4 to 60 degrees C) and the maximum water pressure is 40 PSI.
Description
The 10-inch 50-micron pleated sediment filter features a greater surface area than a wound, spun or melt blown filter. Its lower pressure drop allows for increased flow rates and the use of a smaller filter housing to reduce capital equipment costs. The synthetic filter media is cellulose-free and contains no additives or binders which may cause foaming. The increased dirt holding capacity with longer life and fewer cartridge replacements reduces the maintenance costs compared to other pleated cartridge suppliers. The thicker filter media has a greater capacity to capture and retain the particles compared to thin, more rigid media types which have less void space for particle retention. The operating temperature range is from 40 to 140 degrees F (4.4 to 60 degrees C) and the maximum water pressure is 40 PSI.

Suppliers

Company
Product
Description
Supplier Links
HS-FIL-SD-STD-10-50M-PL - HSR-S-SED-50MP - Watts
North Andover, MA, USA
HS-FIL-SD-STD-10-50M-PL
HSR-S-SED-50MP
HS-FIL-SD-STD-10-50M-PL HSR-S-SED-50MP
The 10-inch 50-micron pleated sediment filter features a greater surface area than a wound, spun or melt blown filter. Its lower pressure drop allows for increased flow rates and the use of a smaller filter housing to reduce capital equipment costs. The synthetic filter media is cellulose-free and contains no additives or binders which may cause foaming. The increased dirt holding capacity with longer life and fewer cartridge replacements reduces the maintenance costs compared to other pleated cartridge suppliers. The thicker filter media has a greater capacity to capture and retain the particles compared to thin, more rigid media types which have less void space for particle retention. The operating temperature range is from 40 to 140 degrees F (4.4 to 60 degrees C) and the maximum water pressure is 40 PSI.

The 10-inch 50-micron pleated sediment filter features a greater surface area than a wound, spun or melt blown filter. Its lower pressure drop allows for increased flow rates and the use of a smaller filter housing to reduce capital equipment costs. The synthetic filter media is cellulose-free and contains no additives or binders which may cause foaming. The increased dirt holding capacity with longer life and fewer cartridge replacements reduces the maintenance costs compared to other pleated cartridge suppliers. The thicker filter media has a greater capacity to capture and retain the particles compared to thin, more rigid media types which have less void space for particle retention. The operating temperature range is from 40 to 140 degrees F (4.4 to 60 degrees C) and the maximum water pressure is 40 PSI.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number HSR-S-SED-50MP
Product Name HS-FIL-SD-STD-10-50M-PL
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-084 - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details