Watts HS-FIL-SED-STD-10-10M HSR-S-SED-10M

Description
The 10-inch 10-micron sediment depth cartridge is made of melt blown polypropylene material and has an excellent chemical resistance with no media migration. Is is a high quality food grade cartridge for food and beverage applications with a high dirt holding capacity. It is great for potable water, beverages, pre-filtration, fine chemicals, electronics, metal finishing, plating solutions and more. The filter is rated for temperatures up to 140 degrees F (60 degrees C).
Description
The 10-inch 10-micron sediment depth cartridge is made of melt blown polypropylene material and has an excellent chemical resistance with no media migration. Is is a high quality food grade cartridge for food and beverage applications with a high dirt holding capacity. It is great for potable water, beverages, pre-filtration, fine chemicals, electronics, metal finishing, plating solutions and more. The filter is rated for temperatures up to 140 degrees F (60 degrees C).

Suppliers

Company
Product
Description
Supplier Links
HS-FIL-SED-STD-10-10M - HSR-S-SED-10M - Watts
North Andover, MA, USA
HS-FIL-SED-STD-10-10M
HSR-S-SED-10M
HS-FIL-SED-STD-10-10M HSR-S-SED-10M
The 10-inch 10-micron sediment depth cartridge is made of melt blown polypropylene material and has an excellent chemical resistance with no media migration. Is is a high quality food grade cartridge for food and beverage applications with a high dirt holding capacity. It is great for potable water, beverages, pre-filtration, fine chemicals, electronics, metal finishing, plating solutions and more. The filter is rated for temperatures up to 140 degrees F (60 degrees C).

The 10-inch 10-micron sediment depth cartridge is made of melt blown polypropylene material and has an excellent chemical resistance with no media migration. Is is a high quality food grade cartridge for food and beverage applications with a high dirt holding capacity. It is great for potable water, beverages, pre-filtration, fine chemicals, electronics, metal finishing, plating solutions and more. The filter is rated for temperatures up to 140 degrees F (60 degrees C).

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number HSR-S-SED-10M
Product Name HS-FIL-SED-STD-10-10M
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-163-S - Parker Sporlan Division
Specs
Application / Industry Normal Operation
View Details
Activated Carbon Liquid Filter Bag(HAC) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Bonded Carbon
Filtration Grade 1.00 to 10.00 µm (0.0394 to 0.3937 mils)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details