Watts Pressure Gauge, 0 to 100 PSI HSR-GAUGE

Description
The pressure gauge is designed to read low pressure ratings with a range of 0 to 100 PSI. The gauge features a 2 1/2-inch case diameter, 1/4-inch NPT connection, bottom entry mount, ABS polymer case, 372 plastic window, brass internals and connection.
Description
The pressure gauge is designed to read low pressure ratings with a range of 0 to 100 PSI. The gauge features a 2 1/2-inch case diameter, 1/4-inch NPT connection, bottom entry mount, ABS polymer case, 372 plastic window, brass internals and connection.

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauge, 0 to 100 PSI - HSR-GAUGE - Watts
North Andover, MA, USA
Pressure Gauge, 0 to 100 PSI
HSR-GAUGE
Pressure Gauge, 0 to 100 PSI HSR-GAUGE
The pressure gauge is designed to read low pressure ratings with a range of 0 to 100 PSI. The gauge features a 2 1/2-inch case diameter, 1/4-inch NPT connection, bottom entry mount, ABS polymer case, 372 plastic window, brass internals and connection.

The pressure gauge is designed to read low pressure ratings with a range of 0 to 100 PSI. The gauge features a 2 1/2-inch case diameter, 1/4-inch NPT connection, bottom entry mount, ABS polymer case, 372 plastic window, brass internals and connection.

Supplier's Site

Technical Specifications

  Watts
Product Category Mechanical Pressure Gauges
Product Number HSR-GAUGE
Product Name Pressure Gauge, 0 to 100 PSI
Type Gauge; Liquid Filled
Working Pressure Range 100 psi (70.38 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Gauge 0 To 600 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Differential Pressure Indicator - DPIS125V-PV-15-C-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details