Watts HS-FIL-SED-BB-20-20M-PL HSR-BL-SED-20MP

Description
20-inch Big Blue 20-micron pleated sediment filter features a greater surface area than a wound, spun or melt-blown filter. Its lower pressure drop allows for increased flow rates and the use of a smaller filter housing to reduce capital equipment costs. The synthetic filter media is cellulose-free and includes no additives or binders which may cause foaming. The increased dirt holding capacity with longer life and fewer cartridge replacements reduces the filtration costs compared to other pleated cartridge suppliers. The thicker filter media has a greater capacity to capture and retain the particles compared to thin, more rigid media types which have less void space for particle retention. The temperature range is from 40 to 140 degrees F (4.4 to 60 degrees C).
Description
20-inch Big Blue 20-micron pleated sediment filter features a greater surface area than a wound, spun or melt-blown filter. Its lower pressure drop allows for increased flow rates and the use of a smaller filter housing to reduce capital equipment costs. The synthetic filter media is cellulose-free and includes no additives or binders which may cause foaming. The increased dirt holding capacity with longer life and fewer cartridge replacements reduces the filtration costs compared to other pleated cartridge suppliers. The thicker filter media has a greater capacity to capture and retain the particles compared to thin, more rigid media types which have less void space for particle retention. The temperature range is from 40 to 140 degrees F (4.4 to 60 degrees C).

Suppliers

Company
Product
Description
Supplier Links
HS-FIL-SED-BB-20-20M-PL - HSR-BL-SED-20MP - Watts
North Andover, MA, USA
HS-FIL-SED-BB-20-20M-PL
HSR-BL-SED-20MP
HS-FIL-SED-BB-20-20M-PL HSR-BL-SED-20MP
20-inch Big Blue 20-micron pleated sediment filter features a greater surface area than a wound, spun or melt-blown filter. Its lower pressure drop allows for increased flow rates and the use of a smaller filter housing to reduce capital equipment costs. The synthetic filter media is cellulose-free and includes no additives or binders which may cause foaming. The increased dirt holding capacity with longer life and fewer cartridge replacements reduces the filtration costs compared to other pleated cartridge suppliers. The thicker filter media has a greater capacity to capture and retain the particles compared to thin, more rigid media types which have less void space for particle retention. The temperature range is from 40 to 140 degrees F (4.4 to 60 degrees C).

20-inch Big Blue 20-micron pleated sediment filter features a greater surface area than a wound, spun or melt-blown filter. Its lower pressure drop allows for increased flow rates and the use of a smaller filter housing to reduce capital equipment costs. The synthetic filter media is cellulose-free and includes no additives or binders which may cause foaming. The increased dirt holding capacity with longer life and fewer cartridge replacements reduces the filtration costs compared to other pleated cartridge suppliers. The thicker filter media has a greater capacity to capture and retain the particles compared to thin, more rigid media types which have less void space for particle retention. The temperature range is from 40 to 140 degrees F (4.4 to 60 degrees C).

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number HSR-BL-SED-20MP
Product Name HS-FIL-SED-BB-20-20M-PL
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Activated Carbon Liquid Filter Bag(HAC) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Bonded Carbon
Filtration Grade 1.00 to 10.00 µm (0.0394 to 0.3937 mils)
View Details
General Cartridges - 1401 - Fulflo® 1401 Pleated Cartridge - Thermon, Inc
Specs
Type Cartridge
Application / Industry Hydrocarbon
Filtration Product Water; Solvents, Acids; Chemical
View Details