Watts HS-FIL-SED-BB-20-1M HSR-BL-SED-1M

Description
20-inch 1-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is a high-quality food grade cartridge for food and beverage applications with a high dirt holding capacity. It is great for potable water, beverages, pre-filtration, fine chemicals, electronics, metal finishing, plating solutions and more. filter is rated for temperatures up to 140 degrees F (60 degrees C).
Description
20-inch 1-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is a high-quality food grade cartridge for food and beverage applications with a high dirt holding capacity. It is great for potable water, beverages, pre-filtration, fine chemicals, electronics, metal finishing, plating solutions and more. filter is rated for temperatures up to 140 degrees F (60 degrees C).

Suppliers

Company
Product
Description
Supplier Links
HS-FIL-SED-BB-20-1M - HSR-BL-SED-1M - Watts
North Andover, MA, USA
HS-FIL-SED-BB-20-1M
HSR-BL-SED-1M
HS-FIL-SED-BB-20-1M HSR-BL-SED-1M
20-inch 1-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is a high-quality food grade cartridge for food and beverage applications with a high dirt holding capacity. It is great for potable water, beverages, pre-filtration, fine chemicals, electronics, metal finishing, plating solutions and more. filter is rated for temperatures up to 140 degrees F (60 degrees C).

20-inch 1-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is a high-quality food grade cartridge for food and beverage applications with a high dirt holding capacity. It is great for potable water, beverages, pre-filtration, fine chemicals, electronics, metal finishing, plating solutions and more. filter is rated for temperatures up to 140 degrees F (60 degrees C).

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number HSR-BL-SED-1M
Product Name HS-FIL-SED-BB-20-1M
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Activated Carbon Liquid Filter Bag(HAC) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Bonded Carbon
Filtration Grade 1.00 to 10.00 µm (0.0394 to 0.3937 mils)
View Details
Thermon EnviroDyne™ Methane Destruction Unit - MDH402 - Thermon, Inc
Specs
Type WireMesh
Filtration Product Methane
View Details