Watts HS-GAC-BB-20-CTO HSR-BL-AC

Description
20-inch Big Blue granular activated carbon cartridge is designed for high flow low pressure drop dechlorination applications. filter will fit all Big Blue 20-inch filter housings. The minimum water pressure required is 20 PSI with the maximum of 125 PSI and the maximum temperature rating of 100 degrees F (38 degrees C).
Description
20-inch Big Blue granular activated carbon cartridge is designed for high flow low pressure drop dechlorination applications. filter will fit all Big Blue 20-inch filter housings. The minimum water pressure required is 20 PSI with the maximum of 125 PSI and the maximum temperature rating of 100 degrees F (38 degrees C).

Suppliers

Company
Product
Description
Supplier Links
HS-GAC-BB-20-CTO - HSR-BL-AC - Watts
North Andover, MA, USA
HS-GAC-BB-20-CTO
HSR-BL-AC
HS-GAC-BB-20-CTO HSR-BL-AC
20-inch Big Blue granular activated carbon cartridge is designed for high flow low pressure drop dechlorination applications. filter will fit all Big Blue 20-inch filter housings. The minimum water pressure required is 20 PSI with the maximum of 125 PSI and the maximum temperature rating of 100 degrees F (38 degrees C).

20-inch Big Blue granular activated carbon cartridge is designed for high flow low pressure drop dechlorination applications. filter will fit all Big Blue 20-inch filter housings. The minimum water pressure required is 20 PSI with the maximum of 125 PSI and the maximum temperature rating of 100 degrees F (38 degrees C).

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number HSR-BL-AC
Product Name HS-GAC-BB-20-CTO
Unlock Full Specs
to access all available technical data

Similar Products

Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-6 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details