Watts HS-GAC-BB-10-CTO HSR-B-AC

Description
10-inch Big Blue granular activated carbon cartridge is designed for high flow low pressure drop dechlorination applications. filter will fit all Big Blue 10-inch filter housings. The minimum water pressure required is 20 PSI with the maximum of 125 PSI and the maximum temperature rating of 100 degrees F (38 degrees C).
Description
10-inch Big Blue granular activated carbon cartridge is designed for high flow low pressure drop dechlorination applications. filter will fit all Big Blue 10-inch filter housings. The minimum water pressure required is 20 PSI with the maximum of 125 PSI and the maximum temperature rating of 100 degrees F (38 degrees C).

Suppliers

Company
Product
Description
Supplier Links
HS-GAC-BB-10-CTO - HSR-B-AC - Watts
North Andover, MA, USA
HS-GAC-BB-10-CTO
HSR-B-AC
HS-GAC-BB-10-CTO HSR-B-AC
10-inch Big Blue granular activated carbon cartridge is designed for high flow low pressure drop dechlorination applications. filter will fit all Big Blue 10-inch filter housings. The minimum water pressure required is 20 PSI with the maximum of 125 PSI and the maximum temperature rating of 100 degrees F (38 degrees C).

10-inch Big Blue granular activated carbon cartridge is designed for high flow low pressure drop dechlorination applications. filter will fit all Big Blue 10-inch filter housings. The minimum water pressure required is 20 PSI with the maximum of 125 PSI and the maximum temperature rating of 100 degrees F (38 degrees C).

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number HSR-B-AC
Product Name HS-GAC-BB-10-CTO
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Replacement Hydraulic Filter Elements - 296445 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details