Watts Rate-of-Flow CP14-1SS

Description
The Model CP14-1SS is a direct acting, diaphragm actuated Pilot that senses and responds to changes in a differential pressure signal. The differential pressure signal is usually created by an orifice plate located inline either upstream or downstream of the Main Valve. The Pilot has two sensing chambers, one above and one below the diaphragm. The “low” pressure signal is sensed above the diaphragm, and the “high” pressure signal is sensed below the diaphragm. An increase in flow rate causes the differential pressure across the orifice plate to increase. The Pilot modulates toward a closed position when the differential pressure signal increases above the control setpoint, causing the Main Valve to modulate toward a closed position, decreasing flow rate. A decrease in flow rate causes the differential pressure across the orifice plate to decrease. The Pilot modulates toward an open position when the differential pressure signal decreases below the control setpoint, causing the Main Valve to modulate toward an open position, increasing flow rate. Turning the adjustment screw clockwise raises the control setpoint, increasing flow rate. Turning the adjustment screw counterclockwise lowers the control setpoint, decreasing flow rate. The CP14-1SS is equipped with one 3/8 in NPT inlet and three outlet ports for ease of installation, and two 1/8 in NPT sensing ports. The 1/8 in sensing port above the diaphragm is used to monitor the “low pressure” differential signal, and the sensing port below the diaphragm is used to monitor the “high pressure” differential signal.
Description
The Model CP14-1SS is a direct acting, diaphragm actuated Pilot that senses and responds to changes in a differential pressure signal. The differential pressure signal is usually created by an orifice plate located inline either upstream or downstream of the Main Valve. The Pilot has two sensing chambers, one above and one below the diaphragm. The “low” pressure signal is sensed above the diaphragm, and the “high” pressure signal is sensed below the diaphragm. An increase in flow rate causes the differential pressure across the orifice plate to increase. The Pilot modulates toward a closed position when the differential pressure signal increases above the control setpoint, causing the Main Valve to modulate toward a closed position, decreasing flow rate. A decrease in flow rate causes the differential pressure across the orifice plate to decrease. The Pilot modulates toward an open position when the differential pressure signal decreases below the control setpoint, causing the Main Valve to modulate toward an open position, increasing flow rate. Turning the adjustment screw clockwise raises the control setpoint, increasing flow rate. Turning the adjustment screw counterclockwise lowers the control setpoint, decreasing flow rate. The CP14-1SS is equipped with one 3/8 in NPT inlet and three outlet ports for ease of installation, and two 1/8 in NPT sensing ports. The 1/8 in sensing port above the diaphragm is used to monitor the “low pressure” differential signal, and the sensing port below the diaphragm is used to monitor the “high pressure” differential signal.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model CP14-1SS is a direct acting, diaphragm actuated Rate-of-Flow Pilot designed to respond to changes in differential pressure signals, typically generated by an orifice plate. It features two sensing chambers for monitoring low and high pressure signals, allowing for precise modulation of the Main Valve based on flow rate changes. The pilot includes a 3/8" NPT inlet and three outlet ports, along with two 1/8" NPT sensing ports for easy installation and monitoring. The body is constructed from CF8M (316) stainless steel, ensuring durability, and it has a maximum inlet pressure rating of 400 psi (27.6 bar). The CP14-1SS is also lead-free, with less than 0.25% lead by weight in the wetted surfaces. This product is suitable for applications requiring reliable flow control and pressure regulation.

Datasheet Summary
Powered by GS/AI

The Model CP14-1SS is a direct acting, diaphragm actuated Rate-of-Flow Pilot designed to respond to changes in differential pressure signals, typically generated by an orifice plate. It features two sensing chambers for monitoring low and high pressure signals, allowing for precise modulation of the Main Valve based on flow rate changes. The pilot includes a 3/8" NPT inlet and three outlet ports, along with two 1/8" NPT sensing ports for easy installation and monitoring. The body is constructed from CF8M (316) stainless steel, ensuring durability, and it has a maximum inlet pressure rating of 400 psi (27.6 bar). The CP14-1SS is also lead-free, with less than 0.25% lead by weight in the wetted surfaces. This product is suitable for applications requiring reliable flow control and pressure regulation.

Suppliers

Company
Product
Description
Supplier Links
Rate-of-Flow - CP14-1SS - Watts
North Andover, MA, USA
Rate-of-Flow
CP14-1SS
Rate-of-Flow CP14-1SS
The Model CP14-1SS is a direct acting, diaphragm actuated Pilot that senses and responds to changes in a differential pressure signal. The differential pressure signal is usually created by an orifice plate located inline either upstream or downstream of the Main Valve. The Pilot has two sensing chambers, one above and one below the diaphragm. The “low” pressure signal is sensed above the diaphragm, and the “high” pressure signal is sensed below the diaphragm. An increase in flow rate causes the differential pressure across the orifice plate to increase. The Pilot modulates toward a closed position when the differential pressure signal increases above the control setpoint, causing the Main Valve to modulate toward a closed position, decreasing flow rate. A decrease in flow rate causes the differential pressure across the orifice plate to decrease. The Pilot modulates toward an open position when the differential pressure signal decreases below the control setpoint, causing the Main Valve to modulate toward an open position, increasing flow rate. Turning the adjustment screw clockwise raises the control setpoint, increasing flow rate. Turning the adjustment screw counterclockwise lowers the control setpoint, decreasing flow rate. The CP14-1SS is equipped with one 3/8 in NPT inlet and three outlet ports for ease of installation, and two 1/8 in NPT sensing ports. The 1/8 in sensing port above the diaphragm is used to monitor the “low pressure” differential signal, and the sensing port below the diaphragm is used to monitor the “high pressure” differential signal.

The Model CP14-1SS is a direct acting, diaphragm actuated Pilot that senses and responds to changes in a differential pressure signal. The differential pressure signal is usually created by an orifice plate located inline either upstream or downstream of the Main Valve. The Pilot has two sensing chambers, one above and one below the diaphragm. The “low” pressure signal is sensed above the diaphragm, and the “high” pressure signal is sensed below the diaphragm.
An increase in flow rate causes the differential pressure across the
orifice plate to increase. The Pilot modulates toward a closed position when the differential pressure signal increases above the control setpoint, causing the Main Valve to modulate toward a closed position, decreasing flow rate.
A decrease in flow rate causes the differential pressure across the orifice plate to decrease. The Pilot modulates toward an open position when the differential pressure signal decreases below the control setpoint, causing the Main Valve to modulate toward an open position, increasing flow rate. Turning the adjustment screw clockwise raises the control setpoint, increasing flow rate. Turning
the adjustment screw counterclockwise lowers the control setpoint,
decreasing flow rate.
The CP14-1SS is equipped with one 3/8 in NPT inlet and three outlet ports for ease of installation, and two 1/8 in NPT sensing ports. The 1/8 in sensing port above the diaphragm is used to monitor the “low pressure” differential signal, and the sensing port below the diaphragm is used to monitor the “high pressure” differential signal.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number CP14-1SS
Product Name Rate-of-Flow
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Controller, Simple With 145 Psi Relief Valve, Gauge And Ball - 162-1110-50100 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113780080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 8.00 inch (203.20 mm)
Actuation Manual
View Details