Watts HS-CBSC-STD-10-CBE-MAX CBMXR-S-CBSC

Description
The 10-inch 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon with integrated scale control media. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction, lower pressure drop, better value and offers no water channeling. It offers a long life of up to 15,000 gallons at 1 gallon-per-minute flow rate.
Description
The 10-inch 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon with integrated scale control media. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction, lower pressure drop, better value and offers no water channeling. It offers a long life of up to 15,000 gallons at 1 gallon-per-minute flow rate.

Suppliers

Company
Product
Description
Supplier Links
HS-CBSC-STD-10-CBE-MAX - CBMXR-S-CBSC - Watts
North Andover, MA, USA
HS-CBSC-STD-10-CBE-MAX
CBMXR-S-CBSC
HS-CBSC-STD-10-CBE-MAX CBMXR-S-CBSC
The 10-inch 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon with integrated scale control media. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction, lower pressure drop, better value and offers no water channeling. It offers a long life of up to 15,000 gallons at 1 gallon-per-minute flow rate.

The 10-inch 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon with integrated scale control media. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction, lower pressure drop, better value and offers no water channeling. It offers a long life of up to 15,000 gallons at 1 gallon-per-minute flow rate.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number CBMXR-S-CBSC
Product Name HS-CBSC-STD-10-CBE-MAX
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Water Filter Cartridges - 2755953 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details