Watts HS-CB-STD-10-CBE-MAX CBMXR-S-CB

Description
The 10-inch 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction, lower pressure drop, better value and offers no water channeling. It offers a long life of up to 15,000 gallons at 1 gallon-per-minute flow rate.
Description
The 10-inch 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction, lower pressure drop, better value and offers no water channeling. It offers a long life of up to 15,000 gallons at 1 gallon-per-minute flow rate.

Suppliers

Company
Product
Description
Supplier Links
HS-CB-STD-10-CBE-MAX - CBMXR-S-CB - Watts
North Andover, MA, USA
HS-CB-STD-10-CBE-MAX
CBMXR-S-CB
HS-CB-STD-10-CBE-MAX CBMXR-S-CB
The 10-inch 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction, lower pressure drop, better value and offers no water channeling. It offers a long life of up to 15,000 gallons at 1 gallon-per-minute flow rate.

The 10-inch 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction, lower pressure drop, better value and offers no water channeling. It offers a long life of up to 15,000 gallons at 1 gallon-per-minute flow rate.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number CBMXR-S-CB
Product Name HS-CB-STD-10-CBE-MAX
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-083 - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
Nylon Monofilament Filter Bag (NMS) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Nylon; PA66
Filtration Grade 15.00 to 800.00 µm (0.5906 to 31.5 mils)
View Details
Replacement Hydraulic Filter Elements - 512689 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details