Watts HS-CBSC-BB-20-CBE-MAX CBMXR-BL-CBSC

Description
The 20-inch radial flow GAC filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon with integrated scale control media. It outperforms standard GAC filters with greater chlorine reduction, lower pressure drops, better value and no water channeling. It offers a long life of up to 40,000 gallons at 4 gallons-per-minute flow rate.
Description
The 20-inch radial flow GAC filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon with integrated scale control media. It outperforms standard GAC filters with greater chlorine reduction, lower pressure drops, better value and no water channeling. It offers a long life of up to 40,000 gallons at 4 gallons-per-minute flow rate.

Suppliers

Company
Product
Description
Supplier Links
HS-CBSC-BB-20-CBE-MAX - CBMXR-BL-CBSC - Watts
North Andover, MA, USA
HS-CBSC-BB-20-CBE-MAX
CBMXR-BL-CBSC
HS-CBSC-BB-20-CBE-MAX CBMXR-BL-CBSC
The 20-inch radial flow GAC filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon with integrated scale control media. It outperforms standard GAC filters with greater chlorine reduction, lower pressure drops, better value and no water channeling. It offers a long life of up to 40,000 gallons at 4 gallons-per-minute flow rate.

The 20-inch radial flow GAC filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon with integrated scale control media. It outperforms standard GAC filters with greater chlorine reduction, lower pressure drops, better value and no water channeling. It offers a long life of up to 40,000 gallons at 4 gallons-per-minute flow rate.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number CBMXR-BL-CBSC
Product Name HS-CBSC-BB-20-CBE-MAX
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
PFA Series Pleated Filter Cartridge(ATMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Semiconductor; Acids, alkali, organic solvents, Etching, cleaning, photoresist, developer,
Filter Medium Material Polytetrafluoroethylene
View Details
Multi Bag Filter Housing - BF - Thermon, Inc
Specs
Filtration Product Water; Oil; Chemical; Coolant; InksDies
Filter Medium Material Nylon (optional feature); Polyester (optional feature); Polypropylene (optional feature)
Housing Material Steel
View Details