Watts BigAl® Differential Tank/Reservoir Valve BA Series

Description
The BigAl valve is designed to handle high flow rates of up to 330 gal/min (1500 L/min) on high pressure, with adjustable water levels that increase pump life and save electricity. The BigAl valve allows for a single level or variable minimum and maximum water levels in pump-fed large storage tanks and reservoirs and in water mains and gravity-fed large storage tanks and reservoirs. For rainwater harvesting applications, it works as a backup water supply control valve, in the event that demand exceeds rainfall. • Full on, full off • Very high flow rate 330 gal/min (1500 L/min) at 174 psi (1200 kPa) • Extremely high volume water inlet control device. • Soft closing, no water hammer • Long tail, no tank fittings (thin walled tanks)
Datasheet
Description
The BigAl valve is designed to handle high flow rates of up to 330 gal/min (1500 L/min) on high pressure, with adjustable water levels that increase pump life and save electricity. The BigAl valve allows for a single level or variable minimum and maximum water levels in pump-fed large storage tanks and reservoirs and in water mains and gravity-fed large storage tanks and reservoirs. For rainwater harvesting applications, it works as a backup water supply control valve, in the event that demand exceeds rainfall. • Full on, full off • Very high flow rate 330 gal/min (1500 L/min) at 174 psi (1200 kPa) • Extremely high volume water inlet control device. • Soft closing, no water hammer • Long tail, no tank fittings (thin walled tanks)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BigAl® Differential Tank/Reservoir Valve - BA Series - Watts
North Andover, MA, USA
BigAl® Differential Tank/Reservoir Valve
BA Series
BigAl® Differential Tank/Reservoir Valve BA Series
The BigAl valve is designed to handle high flow rates of up to 330 gal/min (1500 L/min) on high pressure, with adjustable water levels that increase pump life and save electricity. The BigAl valve allows for a single level or variable minimum and maximum water levels in pump-fed large storage tanks and reservoirs and in water mains and gravity-fed large storage tanks and reservoirs. For rainwater harvesting applications, it works as a backup water supply control valve, in the event that demand exceeds rainfall. • Full on, full off • Very high flow rate 330 gal/min (1500 L/min) at 174 psi (1200 kPa) • Extremely high volume water inlet control device. • Soft closing, no water hammer • Long tail, no tank fittings (thin walled tanks)

The BigAl valve is designed to handle high flow rates of up to 330 gal/min (1500 L/min) on high pressure, with adjustable water levels that increase pump life and save electricity. The BigAl valve allows for a single level or variable minimum and maximum water levels in pump-fed large storage tanks and reservoirs and in water mains and gravity-fed large storage tanks and reservoirs. For rainwater harvesting applications, it works as a backup water supply control valve, in the event that demand exceeds rainfall.
• Full on, full off
• Very high flow rate 330 gal/min (1500 L/min) at 174 psi (1200 kPa)
• Extremely high volume water inlet control device.
• Soft closing, no water hammer
• Long tail, no tank fittings (thin walled tanks)

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number BA Series
Product Name BigAl® Differential Tank/Reservoir Valve
Valve Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Diaphragm Valves - 2140548 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
6 mm Zero Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 inch (5.97 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details