Watts Straight Couplings ASC Series

Description
ASC Series straight couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ASC12 US: 1/2 in. Pipe X 1/2 in. Pipe Straight Coupling ASC34 US: 3/4 in. Pipe X 3/4 in. Pipe Straight Coupling ASC1 US: 1 in. Pipe X 1 in. Pipe Straight Coupling ASC114 US: 1-1/4 in. Pipe X 1-1/4 in. Pipe Straight Coupling
Datasheet
Description
ASC Series straight couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ASC12 US: 1/2 in. Pipe X 1/2 in. Pipe Straight Coupling ASC34 US: 3/4 in. Pipe X 3/4 in. Pipe Straight Coupling ASC1 US: 1 in. Pipe X 1 in. Pipe Straight Coupling ASC114 US: 1-1/4 in. Pipe X 1-1/4 in. Pipe Straight Coupling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Couplings - ASC Series - Watts
North Andover, MA, USA
Straight Couplings
ASC Series
Straight Couplings ASC Series
ASC Series straight couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ASC12 US: 1/2 in. Pipe X 1/2 in. Pipe Straight Coupling ASC34 US: 3/4 in. Pipe X 3/4 in. Pipe Straight Coupling ASC1 US: 1 in. Pipe X 1 in. Pipe Straight Coupling ASC114 US: 1-1/4 in. Pipe X 1-1/4 in. Pipe Straight Coupling

ASC Series straight couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts.
ASC12 US: 1/2 in. Pipe X 1/2 in. Pipe Straight Coupling
ASC34 US: 3/4 in. Pipe X 3/4 in. Pipe Straight Coupling
ASC1 US: 1 in. Pipe X 1 in. Pipe Straight Coupling
ASC114 US: 1-1/4 in. Pipe X 1-1/4 in. Pipe Straight Coupling

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number ASC Series
Product Name Straight Couplings
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Eccn Red Butt - 5037585 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
Metric Size 160.00 mm (6.3 inch)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400415 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Brass Pipe Fittings - 2312558 - RS Components, Ltd.
Specs
Fitting Type Elbow Fitting
View Details