Watts Reducing Tee Couplings ART Series

Description
ART Series reducing tee couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ART3412 US: 3/4 in. Pipe X 3/4 in. Pipe X 1/2 in. Pipe Reducing Tee ART112 US: 1 in. Pipe X 1 in. Pipe X 1/2 in. Pipe Reducing Tee ART134 US: 1 in. Pipe X 1 in. Pipe X 3/4 in. Pipe Reducing Tee ART1141 US: 1-1/4 in. Pipe X 1-1/4 in. Pipe X 1 in. Pipe Reducing Tee
Datasheet
Description
ART Series reducing tee couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ART3412 US: 3/4 in. Pipe X 3/4 in. Pipe X 1/2 in. Pipe Reducing Tee ART112 US: 1 in. Pipe X 1 in. Pipe X 1/2 in. Pipe Reducing Tee ART134 US: 1 in. Pipe X 1 in. Pipe X 3/4 in. Pipe Reducing Tee ART1141 US: 1-1/4 in. Pipe X 1-1/4 in. Pipe X 1 in. Pipe Reducing Tee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reducing Tee Couplings - ART Series - Watts
North Andover, MA, USA
Reducing Tee Couplings
ART Series
Reducing Tee Couplings ART Series
ART Series reducing tee couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ART3412 US: 3/4 in. Pipe X 3/4 in. Pipe X 1/2 in. Pipe Reducing Tee ART112 US: 1 in. Pipe X 1 in. Pipe X 1/2 in. Pipe Reducing Tee ART134 US: 1 in. Pipe X 1 in. Pipe X 3/4 in. Pipe Reducing Tee ART1141 US: 1-1/4 in. Pipe X 1-1/4 in. Pipe X 1 in. Pipe Reducing Tee

ART Series reducing tee couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts.
ART3412 US: 3/4 in. Pipe X 3/4 in. Pipe X 1/2 in. Pipe Reducing Tee
ART112 US: 1 in. Pipe X 1 in. Pipe X 1/2 in. Pipe Reducing Tee
ART134 US: 1 in. Pipe X 1 in. Pipe X 3/4 in. Pipe Reducing Tee
ART1141 US: 1-1/4 in. Pipe X 1-1/4 in. Pipe X 1 in. Pipe Reducing Tee

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number ART Series
Product Name Reducing Tee Couplings
Fitting Type Tee Fitting; Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Red Tee Butt - 5013337 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Polyamide PG Thread Reducers - 7005315 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
2 suppliers
Male Branch Tee Fittings - 61042 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
View Details