Watts Reducing Female Elbow Pipe Fittings ARFE series

Description
ARFE series reducing female elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ARFE3412 US: 3/4 in. Pipe X 1/2 in. Female Npt Thread Reducing Female Elbow ARFE112 US: 1 in. Pipe X 1/2 in. Female Npt Thread Reducing Female Elbow ARFE134 US: 1 in. Pipe X 3/4 in. Female Npt Thread Reducing Female Elbow
Datasheet
Description
ARFE series reducing female elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ARFE3412 US: 3/4 in. Pipe X 1/2 in. Female Npt Thread Reducing Female Elbow ARFE112 US: 1 in. Pipe X 1/2 in. Female Npt Thread Reducing Female Elbow ARFE134 US: 1 in. Pipe X 3/4 in. Female Npt Thread Reducing Female Elbow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reducing Female Elbow Pipe Fittings - ARFE series - Watts
North Andover, MA, USA
Reducing Female Elbow Pipe Fittings
ARFE series
Reducing Female Elbow Pipe Fittings ARFE series
ARFE series reducing female elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. ARFE3412 US: 3/4 in. Pipe X 1/2 in. Female Npt Thread Reducing Female Elbow ARFE112 US: 1 in. Pipe X 1/2 in. Female Npt Thread Reducing Female Elbow ARFE134 US: 1 in. Pipe X 3/4 in. Female Npt Thread Reducing Female Elbow

ARFE series reducing female elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts.
ARFE3412 US: 3/4 in. Pipe X 1/2 in. Female Npt Thread Reducing Female Elbow
ARFE112 US: 1 in. Pipe X 1/2 in. Female Npt Thread Reducing Female Elbow
ARFE134 US: 1 in. Pipe X 3/4 in. Female Npt Thread Reducing Female Elbow

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number ARFE series
Product Name Reducing Female Elbow Pipe Fittings
Fitting Type Elbow Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Lateral Pro150 Butt - 5051030 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Caps-end-Caps - 158400399 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details