Watts Pipe Unions APU Series

Description
Our pipe unions are made in New Zealand from the high grade glass reinforced nylon and are designed so they can be used in place of traditional metal fittings, with the advantage of being non-corrosive. These pipe unions use a combination thread that allows connection to BSP thread as well as NPT thread. • Can be taken apart for servicing • Maximum pressure of 230 psi (1600 kPa)
Datasheet
Description
Our pipe unions are made in New Zealand from the high grade glass reinforced nylon and are designed so they can be used in place of traditional metal fittings, with the advantage of being non-corrosive. These pipe unions use a combination thread that allows connection to BSP thread as well as NPT thread. • Can be taken apart for servicing • Maximum pressure of 230 psi (1600 kPa)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Unions - APU Series - Watts
North Andover, MA, USA
Pipe Unions
APU Series
Pipe Unions APU Series
Our pipe unions are made in New Zealand from the high grade glass reinforced nylon and are designed so they can be used in place of traditional metal fittings, with the advantage of being non-corrosive. These pipe unions use a combination thread that allows connection to BSP thread as well as NPT thread. • Can be taken apart for servicing • Maximum pressure of 230 psi (1600 kPa)

Our pipe unions are made in New Zealand from the high grade glass reinforced nylon and are designed so they can be used in place of traditional metal fittings, with the advantage of being non-corrosive. These pipe unions use a combination thread that allows connection to BSP thread as well as NPT thread.
• Can be taken apart for servicing
• Maximum pressure of 230 psi (1600 kPa)

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number APU Series
Product Name Pipe Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032697 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193130348 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 280.00 mm (11.02 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details