Watts Male Elbow Pipe Fittings AME Series

Description
AME Series male elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AME12 US: 1/2 in. Pipe X 1/2 in. Male Npt Thread Male Elbow AME34 US: 3/4 in. Pipe X 3/4 in. Male Npt Thread Male Elbow AME1 US: 1 in. Pipe X 1 in. Male Npt Thread Male Elbow AME114 US: 1-1/4 in. Pipe X 1-1/4 in. Male Npt Thread Male Elbow
Datasheet
Description
AME Series male elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AME12 US: 1/2 in. Pipe X 1/2 in. Male Npt Thread Male Elbow AME34 US: 3/4 in. Pipe X 3/4 in. Male Npt Thread Male Elbow AME1 US: 1 in. Pipe X 1 in. Male Npt Thread Male Elbow AME114 US: 1-1/4 in. Pipe X 1-1/4 in. Male Npt Thread Male Elbow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Elbow Pipe Fittings - AME Series - Watts
North Andover, MA, USA
Male Elbow Pipe Fittings
AME Series
Male Elbow Pipe Fittings AME Series
AME Series male elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AME12 US: 1/2 in. Pipe X 1/2 in. Male Npt Thread Male Elbow AME34 US: 3/4 in. Pipe X 3/4 in. Male Npt Thread Male Elbow AME1 US: 1 in. Pipe X 1 in. Male Npt Thread Male Elbow AME114 US: 1-1/4 in. Pipe X 1-1/4 in. Male Npt Thread Male Elbow

AME Series male elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts.
AME12 US: 1/2 in. Pipe X 1/2 in. Male Npt Thread Male Elbow
AME34 US: 3/4 in. Pipe X 3/4 in. Male Npt Thread Male Elbow
AME1 US: 1 in. Pipe X 1 in. Male Npt Thread Male Elbow
AME114 US: 1-1/4 in. Pipe X 1-1/4 in. Male Npt Thread Male Elbow

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number AME Series
Product Name Male Elbow Pipe Fittings
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Tapping Sleeve, 16
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details
Elbows & Tees Fittings - 61071 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.250 inch (6.35 mm)
View Details