Watts Female Tee Couplings AFT Series

Description
AFT Series female tee couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AFT12 US: 1/2 in. Pipe X 1/2 in. Pipe X 1/2 in. Female Npt Thread Female Tee AFT34 US: 3/4 in. Pipe X 3/4 in. Pipe X 3/4 in. Female Npt Thread Female Tee AFT1 US: 1 in. Pipe X 1 in. Pipe X 1 in. Female Npt Thread Female Tee
Datasheet
Description
AFT Series female tee couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AFT12 US: 1/2 in. Pipe X 1/2 in. Pipe X 1/2 in. Female Npt Thread Female Tee AFT34 US: 3/4 in. Pipe X 3/4 in. Pipe X 3/4 in. Female Npt Thread Female Tee AFT1 US: 1 in. Pipe X 1 in. Pipe X 1 in. Female Npt Thread Female Tee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Tee Couplings - AFT Series - Watts
North Andover, MA, USA
Female Tee Couplings
AFT Series
Female Tee Couplings AFT Series
AFT Series female tee couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AFT12 US: 1/2 in. Pipe X 1/2 in. Pipe X 1/2 in. Female Npt Thread Female Tee AFT34 US: 3/4 in. Pipe X 3/4 in. Pipe X 3/4 in. Female Npt Thread Female Tee AFT1 US: 1 in. Pipe X 1 in. Pipe X 1 in. Female Npt Thread Female Tee

AFT Series female tee couplings are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts.
AFT12 US: 1/2 in. Pipe X 1/2 in. Pipe X 1/2 in. Female Npt Thread Female Tee
AFT34 US: 3/4 in. Pipe X 3/4 in. Pipe X 3/4 in. Female Npt Thread Female Tee
AFT1 US: 1 in. Pipe X 1 in. Pipe X 1 in. Female Npt Thread Female Tee

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number AFT Series
Product Name Female Tee Couplings
Fitting Type Tee Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032622 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604704 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details