Watts Female Elbow Pipe Fittings AFE Series

Description
AFE Series female elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AFE12 US: 1/2 in. Pipe X 1/2 in. Female Npt Thread Female Elbow AFE34 US: 3/4 in. Pipe X 3/4 in. Female Npt Thread Female Elbow AFE1 US: 1 in. Pipe X 1 in. Female Npt Thread Female Elbow AFE114 US: 1-1/4 in. X 1-1/4 in. Female Npt Thread Female Elbow
Datasheet
Description
AFE Series female elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AFE12 US: 1/2 in. Pipe X 1/2 in. Female Npt Thread Female Elbow AFE34 US: 3/4 in. Pipe X 3/4 in. Female Npt Thread Female Elbow AFE1 US: 1 in. Pipe X 1 in. Female Npt Thread Female Elbow AFE114 US: 1-1/4 in. X 1-1/4 in. Female Npt Thread Female Elbow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Elbow Pipe Fittings - AFE Series - Watts
North Andover, MA, USA
Female Elbow Pipe Fittings
AFE Series
Female Elbow Pipe Fittings AFE Series
AFE Series female elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts. AFE12 US: 1/2 in. Pipe X 1/2 in. Female Npt Thread Female Elbow AFE34 US: 3/4 in. Pipe X 3/4 in. Female Npt Thread Female Elbow AFE1 US: 1 in. Pipe X 1 in. Female Npt Thread Female Elbow AFE114 US: 1-1/4 in. X 1-1/4 in. Female Npt Thread Female Elbow

AFE Series female elbows are used to connect a range of polyethylene pipe with varying wall thicknesses. It is re-usable and utilizes a unique way to connect pipe without the need for multiple replacement parts.
AFE12 US: 1/2 in. Pipe X 1/2 in. Female Npt Thread Female Elbow
AFE34 US: 3/4 in. Pipe X 3/4 in. Female Npt Thread Female Elbow
AFE1 US: 1 in. Pipe X 1 in. Female Npt Thread Female Elbow
AFE114 US: 1-1/4 in. X 1-1/4 in. Female Npt Thread Female Elbow

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pipe Fittings
Product Number AFE Series
Product Name Female Elbow Pipe Fittings
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg Conc Red Butt - 5038130 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
Metric Size 20.00 mm (0.7874 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Air & Hydraulic Quick Disconnect Couplers - 61915 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700620 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 20.00 mm (0.7874 inch)
View Details