Watts Stainless Steel On-Off Float Valve (6" and Larger) 972GS-19

Description
Designed to close drip tight when water level reaches the adjustable high-level setpoint, and open fully when water level is below the adjustable low-level setpoint to increase tank circulation. High and low levels are separately adjustable by positioning stop collars on the float rod(s) at desired opening and closing setpoints. If desired, the on-off action of the valve can be "reversed" by modifying the hydraulic connections of the On-Off Float Pilot. The Float Pilot may be either valve or remote mounted.
Description
Designed to close drip tight when water level reaches the adjustable high-level setpoint, and open fully when water level is below the adjustable low-level setpoint to increase tank circulation. High and low levels are separately adjustable by positioning stop collars on the float rod(s) at desired opening and closing setpoints. If desired, the on-off action of the valve can be "reversed" by modifying the hydraulic connections of the On-Off Float Pilot. The Float Pilot may be either valve or remote mounted.
Datasheet
Datasheet Summary
Powered by GS/AI

The Stainless Steel On-Off Float Valve, part number 972GS-19, is a pilot-operated diaphragm valve designed for applications requiring precise control of water levels. It features a hydraulically operated, single diaphragm actuated design that ensures drip-tight closure when the water level reaches the adjustable high-level setpoint and full opening when the level drops below the adjustable low-level setpoint. Constructed from 304L stainless steel, the valve body, cover, flanges, and internal components provide durability and resistance to corrosion. The diaphragm is made of nylon reinforced Buna-N, ensuring reliable operation without direct sealing against the valve seat. The valve includes a Buna-N synthetic rubber disc that is securely retained, and its design incorporates separate bearings to maintain positive disc-to-seat contact, enhancing sealing performance. The pilot control system consists of an On-Off Float Pilot, a 3-Way Accelerator Pilot, adjustable speed controls, float rods, a float ball, and an external Y-Strainer, all utilizing stainless steel components for longevity. This valve is suitable for applications requiring reliable float control and is compatible with both globe and angle configurations.

Datasheet Summary
Powered by GS/AI

The Stainless Steel On-Off Float Valve, part number 972GS-19, is a pilot-operated diaphragm valve designed for applications requiring precise control of water levels. It features a hydraulically operated, single diaphragm actuated design that ensures drip-tight closure when the water level reaches the adjustable high-level setpoint and full opening when the level drops below the adjustable low-level setpoint. Constructed from 304L stainless steel, the valve body, cover, flanges, and internal components provide durability and resistance to corrosion. The diaphragm is made of nylon reinforced Buna-N, ensuring reliable operation without direct sealing against the valve seat. The valve includes a Buna-N synthetic rubber disc that is securely retained, and its design incorporates separate bearings to maintain positive disc-to-seat contact, enhancing sealing performance. The pilot control system consists of an On-Off Float Pilot, a 3-Way Accelerator Pilot, adjustable speed controls, float rods, a float ball, and an external Y-Strainer, all utilizing stainless steel components for longevity. This valve is suitable for applications requiring reliable float control and is compatible with both globe and angle configurations.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel On-Off Float Valve (6
North Andover, MA, USA
Stainless Steel On-Off Float Valve (6" and Larger)
972GS-19
Stainless Steel On-Off Float Valve (6" and Larger) 972GS-19
Designed to close drip tight when water level reaches the adjustable high-level setpoint, and open fully when water level is below the adjustable low-level setpoint to increase tank circulation. High and low levels are separately adjustable by positioning stop collars on the float rod(s) at desired opening and closing setpoints. If desired, the on-off action of the valve can be "reversed" by modifying the hydraulic connections of the On-Off Float Pilot. The Float Pilot may be either valve or remote mounted.

Designed to close drip tight when water level reaches the adjustable high-level setpoint, and open fully when water level is below the adjustable low-level setpoint to increase tank circulation. High and low levels are separately adjustable by positioning stop collars on the float rod(s) at desired opening and closing setpoints.<br>
<br>
If desired, the on-off action of the valve can be "reversed" by modifying the hydraulic connections of the On-Off Float Pilot. The Float Pilot may be either valve or remote mounted.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 972GS-19
Product Name Stainless Steel On-Off Float Valve (6" and Larger)
Valve Type Float
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
8mm CHIPSOL - 14-321CA060HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
VALVES - BP-038-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details